Fast Acting Fuse 7A 32V SMD 1206 Ceramic Product overview: 0437007.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0437007.WR can be used for catalog matching and distributor lookup.
7A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A 32V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
50A SMD Fuse 7A 32V 35V 1206 Fuses ROHS
FUSE, SMD, 7A, 1206, FAST ACTING, 32VAC. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 7A 32VAC 35VDC 1206
Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL
FUSE, SMD, 7A, 1206, FAST ACTING, FULL REEL; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; External Depth:1.67mm RoHS Compliant: Yes
FUSE, FAST ACTING, 7A, 1206; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:437 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0437007.WR | F2891TR-ND | 0437007.WR | 21602606 | 0437007.WR | 461-0437007.WR | 01P9244 | 94AC7279 |
| Product Name | SMD 7A 32V Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse | Circuit Protection - Fuses | Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL | Fuse, Smd, 7A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Fast Acting, 7A, 1206; Fuse Current Littelfuse |
| Fuse Material | Ceramic | Ceramic; Ceramic | ||||||
| Approvals / Standards | RoHS | CSA | RoHS | RoHS; CSA | RoHS | RoHS | ||
| Rated Voltage | 32 volts | 35 volts | 32 volts | 32 volts | 63 volts | 63 volts | ||
| Rated Current | 7 amps | 7 amps | 7 amps | 7 amps | 7 amps | 7 amps | ||
| Fuse Type | PC Board |