Littelfuse, Inc. Fuses 04291.25WRM

Description
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1235TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 125mA 125V Circuit Protection Fuse
139-04291.25WRM
SMD 125mA 125V Circuit Protection Fuse 139-04291.25WRM
Fast-Acting Fuse 125mA 125V 1206 SMD Epoxy T/R UL/CSA Product overview: 04291.25WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04291.25WRM can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 125mA 125V 1206 SMD Epoxy T/R UL/CSA Product overview: 04291.25WRM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04291.25WRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 04291.25WRM
FUSE BOARD MOUNT 1.25A 63VAC/VDC

FUSE BOARD MOUNT 1.25A 63VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F1235TR-ND 139-04291.25WRM 04291.25WRM
Product Name Fuses SMD 125mA 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data