Fuse Chip Fast Acting 1A 24V SMD Solder Pad 0402 Ceramic Product overview: 0402SFF100F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0402SFF100F/24-2
Manufacturer: Littelfuse Inc.
Win Source Part Number: 759962-0402SFF100F/2
Series: SFF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.017
Approvals: UL
Mounting: SMD
Resistance: 0.125 Ohm
Family Name: 0402SFF
Categories: Circuit Protection
Dimension: 0.039" L x 0.020" W x 0.020" H (1.00mm x 0.51mm x 0.51mm)
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
1A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
FUSE BOARD MOUNT 1A 24VDC 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0402SFF100F/24-2 | 759962-0402SFF100F/24-2 | 0402SFF100F/24TR-ND | 0402SFF100F/24-2 |
| Product Name | SMD 1A 24V Circuit Protection Fuse | Fuses - 0402SFF100F/24-2 | Fuses | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 24 volts | 24 volts | ||
| Rated Current | 1 amps | 1 amps |