Littelfuse, Inc. Fuse, Smd, 1.75A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse 0435 1.75KR

Description
FUSE, SMD, 1.75A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:EpoxyRoHS Compliant: Yes
Description
FUSE, SMD, 1.75A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:EpoxyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1.75A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse - 30C5434 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.75A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
30C5434
Fuse, Smd, 1.75A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse 30C5434
FUSE, SMD, 1.75A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:EpoxyRoHS Compliant: Yes

FUSE, SMD, 1.75A, 0402, FAST ACTING, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:435 Series; Body Material:EpoxyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 30C5434
Product Name Fuse, Smd, 1.75A, 0402, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Material Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details