Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 043001.5 043001.5

Description
Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating
Datasheet
Description
Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 043001.5 - 043001.5 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 043001.5
043001.5
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 043001.5 043001.5
Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating

Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. For RoHS compliant and Lead-Free designs use 468 series Time delay feature withstands high in-rush currents and prevents nuisance openings Package is visually distinct from fast-acting version for easy identification Top side marking allows visual verification of amperage rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 043001.5
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 430 - 043001.5
Fuse Material Epoxy Substrate
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers