Radwell International Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2
Product Name Notes
CRYDOM, TD1205, RELAY, SOLID STATE,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/25/2011, SAFETY RELAY, XPSVN, PREVENTA, 2 NO FOR INSTANTANEOUS, 2 OUTPUTS FOR SOLID STATE, 4 LEDS, 24 VDC, REPLACED BY XPSVNE1142P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/03/2021, SAFETY RELAY, EMERGENCY STOP, 0-300 SECOND TIME DELAY, 3 NO INSTANTANEOUS OPENING RELAY, 3 NO TIME DELAY OPENING RELAY, 3 SOLID STATE OUTPUTS, REMOVABLE TERMINAL BLOCK,...
DISCONTINUED BY MANUFACTURER 07/13/2021, SAFETY RELAY, XPSAR, PREVENTA, 7 NO, 2 NC, 4 SOLID STATE OUTPUTS, 230 VAC, 50/60 HZ, REPLACES XPSAP3740, REPLACED BY XPSUAT33A3AP. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 07/13/2021, SAFETY RELAY, XPSAR, PREVENTA, EMERGENCY STOP, 7 NO, 2 NC, 4 SOLID STATE OUTPUTS, 230 VAC, 50/60 HZ, REPLACED BY XPSUAT33A3AP. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 09/09/2021, SAFETY RELAY, XPSAR, PREVENTA, EMERGENCY STOP, 7 NO, 2 NC, 4 SOLID STATE OUTPUTS, 24 V AC/DC, 50/60 HZ, REPLACED BY XPSUAT13A3AP. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, OUTPUT 240VAC, 10AMP, INPUT 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAM, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 3 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 48 V AC/DC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 115 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 24 V AC/DC, REPLACED BY XPSUAT13A3AP.
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAV, PREVENTA, EMERGENCY STOP, 0-300 SECOND TIME DELAY, 0.5 SECOND START DELAYED, 3 NO INSTANTANEOUS OPENING RELAY, 3 NO TIME DELAY OPENING RELAY, 3 SOLID...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAV, PREVENTA, EMERGENCY STOP, 0-300 SECOND TIME DELAY, 3 NO INSTANTANEOUS OPENING RELAY, 3 NO TIME DELAY OPENING RELAY, 3 SOLID STATE OUTPUTS, 24 VDC,...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSECP, PREVENTA, 8 NO / 1 NC, 1 SOLID STATE OUTPUT, 24 V AC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, 1-100 SECONDS, 24 VAC ,1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, 10 AMPS, 1 SEC TIME DELAY, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, 120 VAC , 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, SOLID STATE TIMER, 20 SECOND TIME DELAY, 10 AMPS, 120 VAC, INRUSH: 100 A, 3 STRAIGHT BLADES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, SOLID STATE, 120 VAC, 50/60 HZ, 8 PIN, 0-30 SECOND TIME RANGE, (T1N-00030-461). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, SOLID STATE, 120 VAC, 6 AMP, 01 SEC, 60 AMP INRUSH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, T1 SERIES, SOLID STATE, 0.6-60 SECOND TIME RANGE, 12 VDC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00060-466. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, T1 SERIES, SOLID STATE, 18-1800 SECOND TIME RANGE, 120 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-01800-467. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, T1 SERIES, SOLID STATE, 3-300 SECOND TIME RANGE, 24 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00300-467. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, T1 SERIES, SOLID STATE, 36-3600 SECOND TIME RANGE, 120 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-03600-461. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, T1 SERIES, SOLID STATE, 36-3600 SECOND TIME RANGE, 24 VDC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-03600-462B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, T1 SERIES, SOLID STATE, 6-600 SECOND TIME RANGE, 24 VDC, 8-PIN BASE, T1K-00600-462. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER DELAY RELAY, T3K-00030-461, 10 AMP, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER RELAY SOLID STATE 120VAC 10SEC 10A DPDT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMING RELAY, 24 V, 3-60 MINUTES, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TIMER, SOLID STATE, INTERLOCK OFF DELAY, 0.1-30SEC FOR A200,110-120V/50-60H Z. FREE 2 YEAR RADWELL WARRANTY
DISCONTNUED BY MANUFACTURER, SOLID STATE RELAY, INDICATOR TYPE, LOAD CURRENT RATING: 40 AMPS, LOAD VOLTAGE RATING: 24 VAC TO 280 VAC, CONTROL VOLTAGE RATING: 90 VAC TO 280 VAC, INPUT...
DISCONTNUED BY MANUFACTURER, SOLID STATE RELAY, LOAD CURRENT RATING: 40 AMPS, LOAD VOLTAGE RATING: 2 VDC TO 60 VDC, CONTROL VOLTAGE RATING: 3 VDC TO 32 VDC, INPUT CURRENT: 16MA.
HEAT SINK, SOLID STATE, 47 MM WIDTH, 100 MM DEPTH, 51 MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY
HIGH SIDE SMART POWER SOLID STATE RELAY, PENTAWATT (VERTICAL) PKG. FREE 2 YEAR RADWELL WARRANTY
MOTION CONTROL, ONE-SHOT TIMER, SOLID STATE TIMER, TIME DELAY RELAY, 0.1 SECOND, 24 VDC, DIN RAIL/FLUSH MOUNT, TM2222. FREE 2 YEAR RADWELL WARRANTY
NATIONAL CONTROLS Controls & Indicators T1K-30-461
OVERLOAD RELAY, ELECTRONIC OVERLOAD RELAY, 1.0 - 5.0A ADJUSTABLE, SOLID STATE, GROUND FAULT PROTECTION, STAND-ALONE POWER CONNECTION(S), DIN RAIL OR PANEL MOUNT. FOR USE WITH ANY CONTACTOR.. FREE 2 YEAR...
RELAY SOLID STATE 12VDC 250U. FREE 2 YEAR RADWELL WARRANTY
RELAY SOLID STATE 220V 12BLADE. FREE 2 YEAR RADWELL WARRANTY
RELAY SOLID STATE DPDT 10AMP 120VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY SOLID STATE SPST 24VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, 1 FORM A, SPST-NO, SOP-4. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, INPUT 90-280VAC, OUTPUT120VAC, 10AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, SURFACE MOUNT, SPST-NO, 1.64 VDC INPUT VOLTAGE, 0-100 V LOAD VOLTAGE, 3 A LOAD CURRENT, GULL WING STYLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY MODULE, XPSOT, PREVENTA, 3 NO, 4 SOLID STATE OUTPUTS, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY MODULE, XPSPVK, PREVENTA, DOUBLE BODIED SOLENOID VALVES, 1 NO TRANSFER FUNCTION, 1 NC FEEDBACK LOOP CIRCUIT, 4 SOLID STATE OUTPUTS, 8 LEDS, 115 VAC. FREE 2 YEAR RADWELL WARRANTY...
SAFETY MODULE, XPSPVK, PREVENTA, DOUBLE BODIED SOLENOID VALVES, 1 NO TRANSFER FUNCTION, 1 NC FEEDBACK LOOP CIRCUIT, 4 SOLID STATE OUTPUTS, 8 LEDS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, XPSAC, PREVENTA, EMERGENCY STOP, SCREW TYPE TERMINAL, DIN-RAIL MOUNT, 3 NO, 1 SOLID STATE OUTPUT, 48 VAC, 50/60 HZ, REPLACED BY XPSBAC34AP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, XPSECPE, PREVENTA, 8 NO / 2 NC, 1 SOLID STATE OUTPUT, 115 / 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, XPSTSA, PREVENTA, 1 NO / 2 NC, 2 SOLID STATE OUTPUTS, 24 V AC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 3 PHASE, INPUT: 2 VDC TO 32 VDC, OUTPUT: 45 AMP; 480 VAC, TEMPERATURE RANGE -20 C TO 80 C. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE TIME DELAY RELAY 0.2SEC 1AMP SPST NO. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE TIMER 1AMP 12VDC 5-120SEC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE TIMER, 100-240 VAC, 1 AMP, 102.3 MAX TIME, SURFACE MOUNTING TYPE, 1 NORMALLY OPEN, ONBOARD TIME RANGE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE TIMER, INPUT 120VAC, DELAY .2-30SEC, OUTPUT 10AMP DPDT RELAY. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE TIMER, TIME DELAY RELAY, 24 VDC, 10 AMPS, DPDT, 0.6-60 SEC, 10 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY, 10-36 V, 6 MA, OUTPUT CURRENT: 700 MA, RISE TIME: 50 US, FALL TIME: 8 US, TURN-OFF DELAY TIME: 30-40 US, 4 DRIVER, 4 OUTPUT, QUAD HIGH SIDE...
SOLID-STATE RELAY, DC CONTROL VOLTAGE, 50 AMP LOAD CURRENT RMS MAX, SPST-NO CONTACTS, SCR OUTPUT, 3 - 32 VDC CONTROL VOLTAGE, 16 MA INPUT CURRENT, 24-280 VAC LOAD VOLTAGE, 50...
SUBSTITUTE FOR FOTEK TSR-25DA, SOLID STATE RELAY, THREE-PHASE, CONTROL VOLTAGE: 3-32VDC, LOAD VOLTAGE: 24-480VAC. FREE 2 YEAR RADWELL WARRANTY
TDR - INTERVAL ON OPERATE (SOLID-STATE) 3 INPUT TERMINAL DEVICES THAT CONNECT IN SERIES WITH THE INPUT AND LOAD.. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Safety Systems XPSAPF5142
TELEMECANIQUE Safety Systems XPSAV11113
TELEMECANIQUE Safety Systems XPSAV11113P
TERMINAL BLOCK RELAY, SOLID STATE, .1AMP, 5-48VDC, 6MM. FREE 2 YEAR RADWELL WARRANTY
THCU-E TIMERS - CUBE SOLID STATE, UNIVERSAL AC/DC WIDE VOLTAGE, DIPSWITCH - DELAY ON MAKE. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY DELAY, 24VDC COIL, ADJUSTABLE 3-300 SECONDS, SOLID STATE LOW BATTERY. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY SOLID STATE 10A 120VAC 20SEC DELAY. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY SOLID STATE, .1-10 TIMER (T1N-00010-461). FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, SINGLE-SHOT, SOLID-STATE, EXTERNAL CONTROL SWITCH INITIATES TIMING, FULLY ENCAPSULATED, FIXED AND ADJUSTABLE TIME VERSIONS. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, SOLID STATE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, SOLID STATE, 0-10SEC, 120V, 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, SOLID STATE, 0.1-10 SECONDS, 11 PIN, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, T1 SERIES, SOLID STATE, 0.3-30 SECOND TIME RANGE, 120 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00030-461. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, T1 SERIES, SOLID STATE, 0.3-30 SECOND TIME RANGE, 24 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00030-467. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, T1 SERIES, SOLID STATE, 0.3-30 SECOND TIME RANGE, 24 VDC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00300-462. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, T1 SERIES, SOLID STATE, 0.6-60 SECOND TIME RANGE, 120 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00060-461. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, T1 SERIES, SOLID STATE, 1.8-180 SECOND TIME RANGE, 120 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00180-461. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, T1 SERIES, SOLID STATE, 3-300 SECOND TIME RANGE, 120 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00300-461. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY, T1 SERIES, SOLID STATE, 6-600 SECOND TIME RANGE, 120 VAC, 8-PIN BASE, KNOB ADJUSTABLE, T1K-00600-461. FREE 2 YEAR RADWELL WARRANTY
TIMER SOLID 2-30SEC STATE 120VAC NEMA 00-4. FREE 2 YEAR RADWELL WARRANTY
TIMER SOLID STATE 1AMP 120VAC 10SECOND DELAY. FREE 2 YEAR RADWELL WARRANTY
TIMER SOLID STATE 1AMP 120VAC 30-480SEC. FREE 2 YEAR RADWELL WARRANTY

<< Prev