Custom Control Sensors, Inc. Temperature Switch 6900TEM12

Description
TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 20 TO 120 DEGREES F (-7 TO 49 DEGREES C) INCREASING, 0 TO 113 DEGREES F (-18 TO 45 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING, DPDT ELECTRICAL. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 20 TO 120 DEGREES F (-7 TO 49 DEGREES C) INCREASING, 0 TO 113 DEGREES F (-18 TO 45 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING, DPDT ELECTRICAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - 20555823 - Radwell International
Willingboro, NJ, United States
Temperature Switch
20555823
Temperature Switch 20555823
TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 20 TO 120 DEGREES F (-7 TO 49 DEGREES C) INCREASING, 0 TO 113 DEGREES F (-18 TO 45 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING, DPDT ELECTRICAL. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 20 TO 120 DEGREES F (-7 TO 49 DEGREES C) INCREASING, 0 TO 113 DEGREES F (-18 TO 45 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING, DPDT ELECTRICAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermal Switches and Thermal Protectors
Product Number 20555823
Product Name Temperature Switch
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
Creep-Action Thermal Protector - NR - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Open, NO; Close on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details
Switch - 30000 - Surface Mounting Thermoswitch® Temperature Control - Thermon, Inc
Specs
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 300 to 500 F (149 to 260 C)
View Details