Custom Control Sensors, Inc. Temperature Switch 6900TE16

Description
TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 185 TO 315 DEGREES F (85 TO 157 DEGREES C) INCREASING, 165 TO 308 DEGREES F (74 TO 153 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 185 TO 315 DEGREES F (85 TO 157 DEGREES C) INCREASING, 165 TO 308 DEGREES F (74 TO 153 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - 20437448 - Radwell International
Willingboro, NJ, United States
Temperature Switch
20437448
Temperature Switch 20437448
TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 185 TO 315 DEGREES F (85 TO 157 DEGREES C) INCREASING, 165 TO 308 DEGREES F (74 TO 153 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE SWITCH, DOUBLE SNAP, PROBE SENSOR, ADJUSTABLE SET POINT RANGE, 185 TO 315 DEGREES F (85 TO 157 DEGREES C) INCREASING, 165 TO 308 DEGREES F (74 TO 153 DEGREES C) DECREASING, STAINLESS STEEL, 125/250 V, HAZARDOUS AREA RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermal Switches and Thermal Protectors
Product Number 20437448
Product Name Temperature Switch
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting/Configuration Surface Mount
High Temperature Set Point 570 F (299 C)
View Details
MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details