Labfacility Temperature Switch DM-301

Description
TEMPERATURE RTD SENSOR, -70+C TO +500+C, 100 OHM; SENSING TEMPERATURE MIN:-70¦C; SENSING TEMPERATURE MAX:+500¦C; RESISTANCE:100OHM; PRODUCT RANGE:-; SENSOR TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE RTD SENSOR, -70+C TO +500+C, 100 OHM; SENSING TEMPERATURE MIN:-70¦C; SENSING TEMPERATURE MAX:+500¦C; RESISTANCE:100OHM; PRODUCT RANGE:-; SENSOR TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - 32436630 - Radwell International
Willingboro, NJ, United States
Temperature Switch
32436630
Temperature Switch 32436630
TEMPERATURE RTD SENSOR, -70+C TO +500+C, 100 OHM; SENSING TEMPERATURE MIN:-70¦C; SENSING TEMPERATURE MAX:+500¦C; RESISTANCE:100OHM; PRODUCT RANGE:-; SENSOR TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE RTD SENSOR, -70+C TO +500+C, 100 OHM; SENSING TEMPERATURE MIN:-70¦C; SENSING TEMPERATURE MAX:+500¦C; RESISTANCE:100OHM; PRODUCT RANGE:-; SENSOR TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermal Switches and Thermal Protectors
Product Number 32436630
Product Name Temperature Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
High Temperature Set Point -40 to 1000 F (-40 to 538 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details