Radwell International Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Page: 1 2 3
Product Name Notes
(2794893) MODULAR TERMINAL BLOCK W/ SURGE VOLT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
(2839127) SURGE ARRESTER. FREE 2 YEAR RADWELL WARRANTY
(2839130) SURGE ARRESTER. FREE 2 YEAR RADWELL WARRANTY
(2881007) ACCESSORY, 100V/S, 3,3 - 5,5 VDC, 184 - 276 VDC. FREE 2 YEAR RADWELL WARRANTY
(2905987) PLUG-IN LIGHTNING CURRENT ARRESTER, FOR HIGHER NOMINAL VOLTAGES, ACCORDING TO TYPE 1/CLASS I, FOR 1-PHASE POWER SUPPLY NETWORKS IN TN AND IT VERSIONS (L1, PE).. FREE 2 YEAR RADWELL...
(2906851), FINE SURGE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
(PRICE/CUT TAPE)TRANSIENT VOLTAGE SUPPRESSOR, TVS, SMDAXXC SERIES, BIDIRECTIONAL, 12 V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
1 PAIR VIDEO LINE PROTECTION, UTP TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY
1 PHASE SURGE PROTECTION DEVICE, 5-250AC/5-300DC. FREE 2 YEAR RADWELL WARRANTY
110-240V AC/DC R/C SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
12 CHANNEL RACKMOUNT POE/ETHERNET PROTECTOR, 1U, SHIELDED RJ45 IN/OUT, 10GBE. FREE 2 YEAR RADWELL WARRANTY
120V SURGE PROTECTION, UNIVERSAL TRANSIENT BARRIER. FREE 2 YEAR RADWELL WARRANTY
120VAC/150VDC, MAX INPUT 175V, 4 AMP. FREE 2 YEAR RADWELL WARRANTY
12V, 2 PAIR, MODULAR ALAM PANEL PROTECTOR & BASE W/ 1A FUSE, UL497B LISTED. FREE 2 YEAR RADWELL WARRANTY
2.56 INCH LONG X 4.87 INCH WIDE X 4-3/4 INCH DEEP, HARDWIRED SURGE PROTECTOR DIN RAIL MOUNT, 120 V, 50 KA SURGE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
24V, 2 PAIR, MODULAR ALAM PANEL PROTECTOR & BASE W/ 1A FUSE, UL497B LISTED. FREE 2 YEAR RADWELL WARRANTY
3 PAIR - 14V- TERMINAL STRIP - 22-16 AWG. FREE 2 YEAR RADWELL WARRANTY
4 PAIR CARD READER SURGE PROTECTOR, 1 PAIR EACH, 12V POWER, 24V POWER, 5V DATA, 1V SIGNAL. FREE 2 YEAR RADWELL WARRANTY
4 PR, 130V, 66 BLOCK PROTECTION H/W. FREE 2 YEAR RADWELL WARRANTY
5-PIN MODULE, TELECOM SURGE PROTECTOR, ANALOG ASDL ONE PAIR 5 PIN CONNECTOR, 170VDC, UNDER REVIEW, 10KA, UL COMPLIANT DESIGN. FREE 2 YEAR RADWELL WARRANTY
5V, 2 PAIR, MODULAR ALAM PANEL PROTECTOR & BASE W/ 1A FUSE, UL497B LISTED. FREE 2 YEAR RADWELL WARRANTY
6 CHANNEL WALL MOUNT 2U FACEPLATE FOR SHIELDED VERSA MODULE SERIES. FREE 2 YEAR RADWELL WARRANTY
6-OUTLET SURGE PROTECTOR, GERMAN TYPE F SCHUKO OUTLETS, 220-250V AC, 16A, 1.8 M CORD, SCHUKO PLUG, WHITE. FREE 2 YEAR RADWELL WARRANTY
AC DATA SYSTEMS Panel Accessories PR1XXA-07
AC SURGE PROTECTOR, DS40 SERIES DIN RAIL SPD, 20KA IN, DIN RAIL AC SPDS, 120V SINGLE PHASE, 150VAC, 20/20KA, 40KA, 1449 3RD ED RECOGNIZED. FREE 2 YEAR RADWELL WARRANTY
ACTIVE TRACKING FILTER, 1PH, 20A, 120V, DIN. FREE 2 YEAR RADWELL WARRANTY
ACTIVE TRACKING FILTER, ISLATRL+, 1PH, 7.5A , 120V, 50/60HZ, FUSE/CIRCUIT BREAKER AMPACITY 15 / 30 / 50 / 100 / 200 AMPS,. FREE 2 YEAR RADWELL WARRANTY
ACTIVE TRACKING FILTER, PLUS, 30 AMP, 120 VAC, 50/60 HZ, 1PH. FREE 2 YEAR RADWELL WARRANTY
ACTIVE TRACKING FILTER, SERIES STFE ELITE, W/ SURGE PROTECTION, INPUT AC POWER MONITORING, 120VAC 3AMP 47-63HZ RATING, DIN RAIL MOUNT, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
ANALOG CIRCUIT SPIKE PROTECTOR, 0 TO 10VDC SNUBBER, 4-20MA SNUBBER, 55VAC/85VDC OR LOWER VOLTAGE, 1 VARISTOR, 6" STRANDED WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
APC Panel Accessories P10B2
APC Panel Accessories PNETR6
ARRESTOR EXTERNAL 1/2IN INTERNAL 1/4IN. FREE 2 YEAR RADWELL WARRANTY
BASE ELEMENT, 20 AMP, 240V, FOR SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
BASE ELEMENT, FOR PROTECTIVE PLUG, 37 VAC, 53 VDC, 450 MA, M3 SCREW CONNECTION, DIN RAIL MOUNT, -40 TO +85 DEGREE C, IP20, 2856126. FREE 2 YEAR RADWELL WARRANTY
BASE ELEMENT, FOR PROTECTIVE PLUG, 4.0 X 2.O X 1.0INCH. FREE 2 YEAR RADWELL WARRANTY
BRANCH PANEL PROTECTOR, WIRED-IN, 100 KA PEAK, 3 PHASE, 120/208V AC WYE. FREE 2 YEAR RADWELL WARRANTY
CITEL Panel Accessories P8AX09-T/FF
CITEL Panel Accessories P8AX25-U/FF
COARSE SURGE PROTECTION WITH INTEGRATED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
COAXIAL SURGE PROTECTOR, 25W, 10KA, UL497E. FREE 2 YEAR RADWELL WARRANTY
COAXIAL SURGE PROTECTOR, 4 GHZ DC NETWORK, 25 WATT, 10KA, 20KA (10KA UL), UL497E. FREE 2 YEAR RADWELL WARRANTY
COAXIAL SURGE PROTECTOR, COAXIAL SURGE PROTECTOR, =4 GHZ DC NETWORK, 190W, 10KA, 20KA (10KA UL), UL497E. FREE 2 YEAR RADWELL WARRANTY
COAXIAL SURGE PROTECTOR, FEEDTHROUGH MOUNTING, 4 GHZ DC NETWORK, 25W, 10KA, 20KA (10KA UL), UL497E. FREE 2 YEAR RADWELL WARRANTY
COIL SUPPRESSOR, MOV 100-250VAC/DC,VARIST OR, FOR 3NC0T - 2H. FREE 2 YEAR RADWELL WARRANTY
COIL SURGE SUPPRESSOR 100-250VAC/DC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY SUPPRESSOR, TESYS D, DIODES, 24-250 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SUPPRESSOR MODULE, FOR USE WITH 3 POLE LC1D80-D150 CONTACTOR AND TESYS D. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LAD4 SERIES, SUPPRESSOR MODULE, 24-48 V AC/DC, 50/60 HZ, 2 UC MAXIMUM PEAK VOLTAGE, SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, RELAY SUPPRESSOR, 24 V, IEC. FREE 2 YEAR RADWELL WARRANTY
CROUSE HINDS - MTL Panel Accessories LS10N-347V-S
CROUSE HINDS - MTL Panel Accessories LS10N-480V-S
CROUSE HINDS - MTL Panel Accessories SD32
CROUSE HINDS - MTL Panel Accessories SD32X
CROUSE HINDS - MTL Panel Accessories SLP32D
CUTLER HAMMER Panel Accessories MOD-RC240
CUTLER HAMMER, SPD120208Y3K, SPD, 120KA, STD W/COUNTERPKG., NEMA 1 ENC.. FREE 2 YEAR RADWELL WARRANTY
DATA & SIGNAL PROTECTION, MTL SD RANGE, MTL SLP RANGE, MTL 16V DUAL LOOP PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DATA & SIGNALING CIRCUIT SURGE PROTECTOR WITH SNAP-TRACK BASE, HYBRID FIELD REPLACEABLE SUPPRESSION MODULE,W/ HARDWIRED BASE, 24V, 2 PAIR, . FREE 2 YEAR RADWELL WARRANTY
DATA LINE SURGE PROTECTOR, RJ45 BASED, POWER OVER ETHERNET MODE-B, SAD-GDT, SHIELDED ENCLOSURE / CONNECTORS, 16 KA MAXIMUM SURGE DISCHARGE CAPABILITY, NEMA 2 (IP20), DIN RAIL MOUNT, (581518). FREE 2...
DATA LINE SURGE SUPPRESSOR; SUPPRESSOR TYPE:DATA LINE; CONNECTOR TYPE:BNC COAX MALE-TO-FEMALE; HEAVY-DUTY 6" GROUNDING LEAD; PEAK SURGE CURRENT:750A;. FREE 2 YEAR RADWELL WARRANTY
DELTA LIGHTNING ARRESTORS Panel Accessories LA-603
DELTA LIGHTNING ARRESTORS Panel Accessories LA1503
DIN RAIL PLUG-IN DATA SURGE PROTECTOR, 1-PAIR, UN: 12V, SHIELD WIRE PROTECTION, PLUG-OUT WITHOUT LINE CUT-OFF, IEC 61643-21 COMPLIANCE, UL497A. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL PLUG-IN SURGE PROTECTOR, 2-PAIR, UN: 12 V, SHIELD WIRE PROTECTION, PLUG-OUT WITHOUT LINE CUT-OFF ,IEC 61643-21 COMPLIANCE, UL497A. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL PLUG-IN SURGE PROTECTOR, 2-PAIR, UN: 6 V, SHIELD WIRE PROTECTION, WITHOUT LINE CUT-OFF, IEC 61643-21 COMPLIANCE, UL497A CERTIFIED. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL SURGE PROTECTOR, CLASS II, 277 V, 50/60 HZ, 4+0 MODE, THERMAL DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/09/2023, SUPPRESSOR MODULE RC, FOR MOTOR STARTER, 250 VAC (50/60 HZ), 400 HZ MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER BRANCH PANEL PROTECTOR, WIRED-IN, 100 KA PEAK, 3 PHASE, 277/480 VAC WYE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER BRANCH PANEL PROTECTOR, WIRED-IN, 100 KA PEAK, 3 PHASE, 480 VAC DELTA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (2795960) TERMINAL BLOCK W/ SURGE VOLTAGE PROTECTION, SUGGESTED REPLACEMENT IS TTC-6-TVSD-D-24DC-UT -I. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIVE TRACKING FILTER, SINGLE PHASE, 7.5 AMP, 120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIVE TRACKING SUPPRESSOR, 5 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20AMP, 2POLE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COAXIAL CABLE LINE SURGE PROTECTOR, BNC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, SUPPRESSOR, 110-240 VAC, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY SUPPRESSOR, BIDIRECTIONAL PEAK LIMITING DIODE, CLIP-ON, 24 VDC, IEC , FRONT SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC SURGE PROTECTOR, 24 VDC, 20 KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN RAIL MODULE WITH SURGE PROTECTION FOR POWER SUPPLY UNITS, OPTICAL POWER AND ERROR DISPLAY, FOR MOUNTING ON NS 35/7.5. NOMINAL VOLTAGE: 230 V AC, HOUSING WIDTH:...
DISCONTINUED BY MANUFACTURER, DIODE SUPPRESSOR, FREE-WHEEL, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EQUALIZER, 40 KA, 1 PH, 100-127 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD DISCHARGE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER ARRESTOR, 10AMP MAX, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, FOR POWER LINE, ISLATRL+ 1 PH, 2.5 A, 120 V,47-63 HZ, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH-FREQUENCY NOISE FILTER, SURGE SUPPRESSOR, SERIES:ISLATROL ELITE, SUPPRESSOR TYPE:OUTLET STRIP, VOLTAGE RATING:120 VAC, OUTPUT CURRENT:10 AMP, 47/63 HZ, PEAK SURGE CURRENT:45 KA, RESPONSE TIME:50 NS, DIN RAIL/PANEL.
DISCONTINUED BY MANUFACTURER, INDUSTRIAL SURGE PROTECTOR, TYPE 3, 1 PHASE, 0.95 KV, DIN RAIL MOUNT, REPLACES PT 2-PE/S-120AC/FM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFERENCE SUPPRESSOR MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, ACTIVE TRACKING, 5 AMP, 120 VAC, 50/60 HZ, GRAY MODEL W/ LED POWER INDICATOR, OLD STYLE MODEL W/ NO LED INDICATOR. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, LINE SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR TERMINAL BLOCK, TYPE: TERMITRAB-SLKK5, WITH VARISTOR AS SURGE PROTECTION BETWEEN CLAMPING BODY AND DIN RAIL, 24 VDC, HEIGHT: 69.5 MM, WIDTH: 6.2 MM, LENGTH: 66.5 MM,...
DISCONTINUED BY MANUFACTURER, NETWORK NOISE SURGE SUPPRESSOR, 2000V, 1W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERVOLTAGE ARRESTER, SURGE PROTECTION MODULE, 48 VDC, 1P NFT 304 59/2, 21P R1C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PORT PROTECTOR, 9PIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RC NETWORK, SINGLE PHASE, 1000V, 1 WATT, 220 OHM, HEAVY DUTY, PANEL MOUNT, 24 INCH FLYING LEADS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RC SUPPRESSOR CIRCUIT, SURGE PROTECTION, 110-240 VAC CONTROL SUPPLY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT CARTRIDGE, SURGE PROTECTOR, SURGE-TRAP, STPT2 SERIES, PLUGGABLE, 20 / 40 KA, 1.5 KV, 320 V, DIN-RAIL MOUNT, REPLACED BY SP2-40K320V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STATIC ELIMINATOR, SPOT TYPE, CONTROLLER / POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPPRESOR, FOR AC OPERATED CONTACTORS, 50 60 HZ, DIL00M TO DIL4M115, 24-48V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPPRESSOR CAP/RESISTOR, DUAL LEAD, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPPRESSOR MODULE, TESYS D, VARISTOR, 24-/48 VAC/DC, SCREW MOUNTING, 50/60 HZ, -25 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPRESSION MODULE, 10 KA, DIN RAIL MOUNT, OPERATING TEMPERATURE -40C ~ 85C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ABSORBER, 240VAC MAX, 220VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ABSORBER, CR TYPE, 24-240VAC, 0.2UF, 120OHM, FOR CONTACTOR / RELAY S-N10 TO S-N48. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ABSORBER, VARISTOR AND CR TYPE, 100-240 VAC, 100-220 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ARRESTER, (667585), 10 KA, 15V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ARRESTER, PLUGGABLE BASE, TYPE 2, THREE POSITION, 5-250 VAC / 125 VDC OPERATING VOLTAGE, 50/60 HZ, DIN-RAIL MODULE TYPE, IP20 ENCLOSURE PROTECTION, REPLACED BY VAL-SEC-T2-3C-350-FM .
DISCONTINUED BY MANUFACTURER, SURGE ARRESTOR, 15AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ARRESTOR, ERZ-A SERIES, 6.0 KV MAX, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ARRESTOR, SURGE PROTECTION CONNECTOR, BASE, TYPE 2, 230/385 VAC, WITH HIGH CAPACITY VARISTOR, FOR VAL-MS BASE ELEMENT, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE ARRESTOR, W/BASE ELEMENT, NOMINAL VOLTAGE: 120 V AC, 3 + 1 CIRCUIT, (2856692), REPLACEMENT 2905354 (VAL-SEC-T2-3S-175-F M). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION ARRESTOR, PLUG-IN, COMBICONTROLLER V25, 320 V, 5097290. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION DEVICE, 3-PHASE, 480 VAC, 50/60 HZ, 20 KA, TYPE 1 SPD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION DEVICE, 40 AMP, 120 VAC, 50/60 HZ, DIN RAIL, SINGLE PHASE, SCREW TERMINATION, IP20 RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION DEVICE, TYPE 2 SPD, 20KA, SCCR= 100000 ARMS, 3PHASE, 120-280V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION MODULE, SPD, 60 V, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION PLUG, (2830553), TYPE 2, 250V, 20KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION PLUG, TYPE 3, FOR POWER SUPPLY UNITS, 120 VAC NOMINAL, 26 AMP, VISUAL ERROR DISPLAY, IP20, PLUGTRAB, (2839334). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTION PLUG, W/ PROTECTIVE CIRCUIT, 2 CHANNEL, 120 VAC, 5 PIN, VISUAL ERROR DISPLAY, LED INDICATION LIGHTS, SCREW TERMINAL BLOCK, (2830511). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, 160KA, 480Y VAC, NEMA1 ENC,277/480VAC,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, AC, 3 PHASE, STAR 4W + GROUND, 220/380 230/400 240/15 277/480, POWER COATED STEEL ENCLOSURE: NEMA 4 (IP66), LED INDICATORS, REMOTE ALARM FORM C...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, EDCO PC642 SERIES, 120 VAC INPUT VOLTAGE, 15 AMPS, 50/60 HZ, 325 VAC VOLTAGE CLAMP, 10/39 KA, 5 OHM SERIES RESISTANCE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, EDCO SLAC SERIES, 120 VAC, 15 AMP, 50/60 HZ, 2W+G, PC642 CIRCUIT 8 VDC, 0.15 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, PANELBOARD, INTERRUPT RATING 80 KAIC, OPERATING VOLTAGE: 640 L-G, 640 L-L, VOLTAGE RATING 480 V DELTA (3W+G), 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, SPV, 50KA, 240S VAC, SINGLE SPLIT PHASE, NEMA1 ENC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, THE I.T. PROTECTOR, STANDARD SUPPRESSION, 160 KA, THREE-PHASE WYE (STAR), 100/175 VAC / 110/190 VAC / 120/208 VAC / 127/220 VAC, 4 WIRE +...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, TRANQUELL, TYPE 1, 20 KA, SCCR=200000 ARMS, 3 PHASE WYE, 120/208 V, 60 HZ, MCOV:L-N/G=150, L-L=300, UL VPR: 900 L-N / 800 L-G /...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, TVSS, THREE PHASE, 480V SUPPLY, 20KA A, SCREW TERMINATION, IP20, DIN RAIL MOUNTING, FOR USE WITH INDUSTRIAL EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE PLUG, 230 VAC, 50/60 HZ, 26 AMP, TYPE 3 ARRESTOR, FOR SINGLE-PHASE POWER SUPPLY, IP20, (2858357), REPLACED BY PLT-SEC-T3-230-FM-UT . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR SINGLE PHASE AC MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, 100KA, STD W/COUNTERPKG., NEMA 4 ENC.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, 120/240 V, 5 KA, NEMA 4X, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, EMA TVSS, 208Y/120V, 3 PH, 4 WIRE, 160KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, SINGLE PHASE, IP20, 8 CONDUCTORS, 50/60HZ, 230V, 3 KA, UL LISTED, -40 TO 85`C, 2839347. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, SINGLE POLE, SINGLE PHASE, SECONDARY SURGE PROTECTION, 120 V MONO NETWORK, 150/150 V MAX OPERATING, <1 MA MAX OPERATING, 3KA NOMINAL DISCHARGE, SCREW TERMINALS, DIN...
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, SPD, 160 KA, BASIC PKG., MCCB CONNECTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, TYPE P PLUS, TVSS, 480 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESOR, MULTISTAGE HYBRID ATN, 10 AMP, 120 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 100-127VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 100/200-127/220V, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 110-220VAC, 630 VAC MAX, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 110-250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 110/220V, DUAL WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 200-240 VAC, 200-250 VDC, TWO-WIRE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 500 VOLTS, SEMIPACK 3 SERIES SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 600VDC, 0.25 MFD 220OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, BASE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, FOR CONTACTOR+RELAY, 50-250 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, RC TYPE, 110-415V AC, EH-LINE BLOCK CONTACTORS, (RC-EH300/415). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, RC TYPE, 220-600 VAC, EH-LINE BLOCK CONTACTORS, (RC-EH800/600). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, SYSTEM VOLTAGE 380/400/415/440/480, 10 KA DISCHARGE CURRENT RATING, 60 HZ, 550 VOLT MCOV. 200 KA SCCR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, TRANSIENT VOLTAGE, 3PHASE, 380-480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, TYPE 2, VARISTOR, THERMAL DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, TYPE 3, 35MM, 26AMP, 120V, DIN RAIL, REPLACED BY PLT-SEC-T3-120-FM - 2905228. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, W/CLIPS, TYPE A/200, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPRESSION SWITCH W/ HANDLE, 3 PHASE, 120/208 V, 50/60 HZ, 4W+G. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPRESSOR, 240-500 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPRESSOR, 440VAC, 1.5KV, 1CHANNEL, 35MM, (2800119). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPRESSOR, THREE PHASE, 120/208 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE VOLTAGE PROTECTION, 2 STAGE, 24VAC/DC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGELOGIC SURGE PROTECTOR, 60 KA, 277 VAC, 47-63 HZ, TYPE MA L-L, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TELECOM LINE SURGE PROTECTOR, ISOLATED LOOP, RJ11 CONN F IN/OUT - NETWORK CONN, 170 VDC MAX DC OPER, 150 VDC NOM LINE, 300 MA MAX LOAD, 30...
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, MODULAR, DOUBLE-LEVEL, 24 VDC, W/ SURGE VOLTAGE PROTECTION, (2788090), SUCCESSOR: TTC-6-TVSD-D-24DC-UT -I. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 200W, UNIDIRECTIONAL, 6 ELEMENT, SILICON, SO-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SURGE PROTECTOR, LINE VOLTAGE 120 VAC, 5 AMP, FREQUENCY 50/60/400 HZ, IN 10 KA, UC 150 V, UP 500V, IMAX 40 KA, IP10. FREE 2...
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SURGE SUPPRESSOR, 120/240 VAC, 1 PHASE, 50/60 HZ, 3 WIRE AND GROUND, SERIES MODEL: B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SURGE SUPPRESSOR, 30 AMP, 120VAC, 50/60HZ, 3600 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SURGE SUPPRESSOR, EQUALIZER, 3 PHASE, 160 KA, 277/480 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SURGE SUPPRESSOR, POWER FILTER, 15 AMP, 120 V, 50/60 HZ, SUPPRESSED VOLTAGE 330 V ALL MODES, FOR INDOOR USE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,REPLACE D BY UAK-BE (2748674) SURGE PROTECTION BASE-ELEMENT, 120VAC,REPLACED BY 2748674. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SURGE ABSORBER UNIT, FOR ELECTROMAGNETIC OPENING/CLOSING SWITCHES AND OPERATION COIL ,240VAC,220VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TRANSIE NT SURGE SUPPRESSOR, 120 V, FOR TYPE M RELAY. FREE 2 YEAR RADWELL WARRANTY
DITEK Panel Accessories DTK-120SR
DITEK Panel Accessories DTK-MRJPOE
EATON CORPORATION, SPD100208Y2C, SURGE PROTECTIVE DEVICE, 100KA, STD PKG., MCCB CONNECTED, 120/208V, . FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION,SPD08020 8Y2A,PANELBOARD SURGE PROTECTIVE DEVICE, 80KA, STD PKG., BUS CONNECTED,120/208VAC ,50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION,SPD10048 0Y2C,SURGE PROTECTIVE DEVICE, 100KA, STD PKG., MCCB CONNECTED,277/480VAC ,50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION,SPD16048 0Y3A,PANELBOARD SURGE PROTECTIVE DEVICE, 160KA, STD W/COUNTER PKG., BUS CONNECTED,277/480VAC ,50/60HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTROCUBE Panel Accessories RG1676-13
ELECTROCUBE Panel Accessories RG1676-14
ELECTRONIC NOISE SUPRESSOR, R-C SNUBBER,0.1 UF, 250 VDC, 47 OHMS. FREE 2 YEAR RADWELL WARRANTY
ERICO Panel Accessories LSP10-100
ERICO Panel Accessories UTB-30SP
EXHAUST SILENCER, 250 PSI MAX, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 800 V, NOMINAL CURRENT; 24 AMPS, 2 CONNECTIONS, 1 POSITION, PUSH-IN CONNECTION, MOUNTING TYPE: NS 35/7,5 NS35/15, BLUE, (3209523). FREE 2 YEAR RADWELL WARRANTY
FERRAZ SHAWMUT Panel Accessories SP420U
FIELDBUS PROTECTION, MTL FS32 RANGE, MTL 20KA PLUG-IN TRUNK PROTECTOR (+ S -). FREE 2 YEAR RADWELL WARRANTY
FIELDCONNEX ACCESSORIES, (133230). FREE 2 YEAR RADWELL WARRANTY
FLASH ARRESTOR, OXYGEN/FUEL GAS, REGULATOR ADAPTOR, COLOR CODED. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC Panel Accessories SZ-Z5
HW SINGLE PHASE SURGE PROTECTOR, HARDWIRED AC SURGE PROTECTOR, 110-130V AC NETWORK, 150VAC, 3KA, 10KA, UL COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IBA MA MODULE, 600Y/347V, 3 PH, 160KA. FREE 2 YEAR RADWELL WARRANTY
IMA REPL MOD 277/480 120KL-L. FREE 2 YEAR RADWELL WARRANTY
IMA REPL MOD 277/480 40K L-L. FREE 2 YEAR RADWELL WARRANTY
IP VIDEO POWER AND DATA SURGE PROTECTOR, RJ45 IN/OUT, 6.8V CLAMP. FREE 2 YEAR RADWELL WARRANTY
ISLATROL Panel Accessories IE-110
ISOMETER, INSULATION MONITORING, CIRCUIT / 0-300 V, 15 VDC, 15 VAC, 460 HZ, FOR AC/DC CONTROLS. FREE 2 YEAR RADWELL WARRANTY
KEM Panel Accessories K3CRD-50500
KIT, SURGE SUPPRESSOR, 3-200 HP, 460 VAC, SAME AS: 1336-135771. FREE 2 YEAR RADWELL WARRANTY
KLOCKNER MOELLER Panel Accessories RCDILE48
LIGHT POLE ARRESTER, SINGLE PHASE, 480 VAC, FOR OUTDOOR LIGHTING. FREE 2 YEAR RADWELL WARRANTY
LIGHTING CURRENT ARRESTOR 255VAC 50KA 1POLE W/FUNCTION DISPLAY UPPER PART. FREE 2 YEAR RADWELL WARRANTY
LIGHTNING SURGE PROTECTOR, DIGITAL, 8 AMP, 300V, 10-26AWG, OVERVOLTAGE TRANSIENTS, RESETTABLE (POSITIVE TEMPERATURE COEFFICIENT) FUSES, TWO PART UNIT (HPO-0066 SUPPRESSOR MODULE + HPO-0067 TERMINAL CONNECTOR). FREE 2 YEAR RADWELL WARRANTY...
LINE PROTECTOR, SURGE PROTECTION DEVICE, DATA & SIGNAL PROTECTION, MTL, SD RANGE, LOW RESISTANCE DEVICE, 20 KA, 36 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
LSIS CO Panel Accessories US-12
M SYSTEM TECHNOLOGY INC Panel Accessories MDP-24-1-/A33
MAIN CIRCUIT, SURGE SUPPRESSION, FRONT MOUNTING, FOR SC-E02 TO SC-E05. FREE 2 YEAR RADWELL WARRANTY
MODULAR TDX PANEL PROTECTOR, TDX SERIES, 3 PHASE, 277/480 V UN, 50/60 HZ, 4W+G DISTRIBUTION SYSTEM. FREE 2 YEAR RADWELL WARRANTY
MODULAR TERMINAL BLOCK, ORDER NO: 2765602, TYPE: TERMITRAB-SLKK5, W/GAS-FILLED SURGE ARRESTER AS COARSE PROTECTION BETWEEN CLAMPING BODY AND DIN RAIL, HEIGHT: 66.5 MM, TOTAL WIDTH 6.2 MM, DEPTH: 69.5 MM,...
MODULAR TERMINAL BLOCK, ORDER NO: 2794987, TYPE: TERMITRAB-SLKK5, W/ VARISTOR AS SURGE VOLTAGE PROTECTION BETWEEN CLAMPING CONNECTOR AND DIN RAIL, SEPARATE GROUND CONNECTION, NOMINAL VOLTAGE: 110 VAC, HEIGHT: 69.5 MM,...
MOELLER ELECTRIC Panel Accessories DILM12-XSPD
MONOBLOCK, DIN RAIL DATA LINE SURGE PROTECTION FOUR WIRE, SHIELD AND GROUND, TELECOM SURGE PROTECTOR, RS422, T1, 10 BASE T, 8VDC, 5KA, 20KA, UL497B. FREE 2 YEAR RADWELL WARRANTY
MOTOR SUPPRESSION, FOR DIN RAIL MOUNTING, RC MODULE, 3 AC X 500 V, 4 KW, (700490). FREE 2 YEAR RADWELL WARRANTY
MOTOR SUPPRESSOR 380VAC 4KW. FREE 2 YEAR RADWELL WARRANTY
MOTOR SUPPRESSOR W/ DIN RAIL ADAPTERS 700499. FREE 2 YEAR RADWELL WARRANTY
MULTIPAK DEFENDER SERIES SURGE SUPPRESSOR, 4 RECEPTABLES, LOAD RATING: 15 AMPS @ 120 VOLTS, PROTECTION RATING: 330 V, TEMPERATURE RANGE: 41 TO 95F (5 TO 35C). FREE 2 YEAR RADWELL...
N-LINE SURGE PROTECTION, MA15 SERIES, DIN RAIL MOUNTING, WITH FILTERING AND STATUS INDICATION, 15-AMP, 120V, UL TYPE. FREE 2 YEAR RADWELL WARRANTY
NORTHERN TECHNOLOGIES Panel Accessories PLP-41S
NORTHERN TECHNOLOGIES, TCS-HWD , TCSHWD ,SURGE SURPRESSOR, TRANSIENT, 240VAC , 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
OVER VOLTAGE PROTECTION MODULE 100-120OHM. FREE 2 YEAR RADWELL WARRANTY
OVR TRANSIENT VOLTAGE SURGE SUPPRESSOR, TVSS, 15KA, 275V,MCOV, 1P. FREE 2 YEAR RADWELL WARRANTY
PAKTRON Panel Accessories 104M06QC100
PANELBOARD SPD, 100KA, STD W/COUNTER PKG., BUS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD SPD, 200KA, STD W/COUNTER PKG., BUS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD SPD, 80KA, STD W/COUNTER PKG., BUS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD SURGE PROTECTIVE DEVICE, STD W/COUNTER PKG., BUS CONNECTED, 120/208VAC, 50/60HZ, 120KA. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD SURGE PROTECTOR, 200KA, STD W/COUNTER PKG., BUS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD, SPD SERIES, 277/480 VAC, 120 KA, 3 PHASE WYE, STD W/COUNTER PKG., BUS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD, SPD SERIES, SURGE PROCTECTIVE DEVICE, 100KA, STD W/COUNTER PKG., BUS CONNECTED, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS Panel Accessories K-LB-2.30G
PHOENIX CONTACT Panel Accessories TTC-6P-1X2-24DC-UT-I
PHONE LINE CIRCUIT PROTECTORS, 2 PAIR: 15" LEADS, 750 JOULES PER LINE. FREE 2 YEAR RADWELL WARRANTY
PORTABLE SURGE PROTECTOR, 2 OUTLETS, DIRECT PLUG-IN/NEMA 5-15P, 120 VAC IN, OUT 50/60 HZ, 1800 WATT OUT, (2) 5-15R OUTPUT RECEPTACLES, 15 AMP, 1050 JOULES, MOUNT TO ANY WALL RECEPTACLE,...
POWER SUPPRESS, 2-OUTLET SURGE SUPPRESSOR, ULTRA-ISOLATOR NOISE SUPPRESSOR & ISOLATION PROVIDER, IN/OUT VOLTAGE 120 VAC, 500 VA POWER HANDLING, NEMA 5-15P PLUG/CONN TYPE, 2 X NEMA 5-20R RECEPTACLES, 6.1 X...
POWER SURGE SUPPRESSOR, AC, QUICK RESPONSE TIME, LED INDICATION, 1 PHASE, 3 WIRE, 120/240 VAC, MAX SURGE/ 27000 AMP, 500 VOLT. FREE 2 YEAR RADWELL WARRANTY
PROTECTION BLOCK 350MA 600V. FREE 2 YEAR RADWELL WARRANTY
PROTECTNET STANDALONE SURGE PROTECTOR FOR SERIAL RS232 LINES (9 PIN MALE TO FEMALE). FREE 2 YEAR RADWELL WARRANTY
PROTECTS 120VAC POWER AND 10 PAIRS OF SLC/ IDC/NAC CIRCUITS - (1) 120SRD, (1) 2MHLPTM, (1) 5MB. HOU. FREE 2 YEAR RADWELL WARRANTY
PROTECTS UP TO 4 PAIRS OF SLC/IDC/NAC CIRCUITS. DTK-2MB MOUNTED IN A NEMA 4X ENCLOSURE (DTK-2MHL. FREE 2 YEAR RADWELL WARRANTY
PTZ CAMERA PROTECTION, UTP VIDEO, 12/24VDC, UTP IN/OUT, 6.8V CLAMP - 2 PAIR SIGNAL. FREE 2 YEAR RADWELL WARRANTY
R-K ELECTRONICS Panel Accessories RDS1A-6
RAIL SECONDARY POWER SURGE PROTECTOR, AC CIRCUITS, 120 VOLTS, SINE WAVE FILTER FOR RFI/EMI ATTENUATION, 150 VAC MAX CONTINUOUS OPERATING VOLTAGE, 30 AMP, 50-60 HZ, FILTERING: -65 DB AT 100...
RAYCAP Panel Accessories 30-A-DRM
RAYCAP Panel Accessories STRIKESORB-40-A
RAYCAP Panel Accessories STRIKESORB-40-C
RC NETWORK .50 MFD 220 OHM 480VAC. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK, 2.0 MFD, 220 OHM, 600 VDC, 5 WATT. FREE 2 YEAR RADWELL WARRANTY
RC NETWORKS, SINGLE-PHASE HEAVY DUTY SURGE SUPPRESSOR, .47 MFD, 220 OHM, 120 VAC, 600 VDC, OUTPUT POWER RATING: 1 W, 24 INCH LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
RC TRANSIENT SUPPRESSOR, TESYS D, FOR LC1D09 TO LC1D38, 110-250 VAC, 50/60 HZ, MOUNTING CLIPS. FREE 2 YEAR RADWELL WARRANTY
RED LION CONTROLS Panel Accessories SNUB0000
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE MOV SUPRESSOR, 120V,COMPAT. D3 S. FREE 2 YEAR RADWELL WARRANTY
REMOTE DISPLAY KIT, FOR SPD SERIES, INCLUDES 12 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 170 VDC OR LOWER VOLTAGE, 1A @ 400V DIODE WITH 1,000 PIV, 220 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING, DIN...
RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1 AMP AT 400V DIODE WITH 1000 PIV, 220 OHM, 0.5 WATT RESISTOR, 6 INCH STRANDED WIRE LEADS, SURFACE MOUNTING, DIN...
RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1A @ 400V DIODE WITH 1,000 PIV, 10 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET...
RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1A @ 400V DIODE WITH 1,000 PIV, 22 OHM 0.5 WATT RESISTOR, 16" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET...
RESISTOR-DIODE, KICK-BACK, 170 VDC OR LOWER VOLTAGE, 1A-AMP @ 400V DIODE WITH 1, 000 PIV, 22 OHM 0.5 WATT, 6" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING, DIN MOUNT BRACKET...
RLY MOD:MOV SUPRESSOR 24V,COMPAT.D3 SOCKETS. FREE 2 YEAR RADWELL WARRANTY
ROBERTSHAW, N406-272,N406272, SURGE SUPPRESSOR, FOR ISOLATED DCM TRUNK, ROBERTSHAW CONTROLLERS,. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC Panel Accessories LA4KE1E
SCHRADER BELLOWS Panel Accessories P8V-CR26C
SECONDARY SURGE ARRESTER, 120/240 SYS VOLT RATING, FOR USE IN 200AMP RATING MAX. FREE 2 YEAR RADWELL WARRANTY
SECONDARY SURGE ARRESTER, 200 SERVICE AMPS, 250VAC MAX. FREE 2 YEAR RADWELL WARRANTY
SERIES CONNECTED SURGE PROTECTOR, ENCLOSURE W/DRY CONTACTS (FORM C), REMOTE MONITORING, 54 KA SERIES, NEMA 4, HARDWIRED CONNECTION, SINGLE PHASE, 120 VAC SINGLE, 50-60 HZ, 50000 AMPS SURGE CURRENT RATING,...
SIEMENS Panel Accessories FS140
SIEMENS Panel Accessories TPS3C0910000
SINGLE CHANNEL, 10GBE POE PROTECTOR, RJ45 CONNECTION,. FREE 2 YEAR RADWELL WARRANTY
SINGLE OUTLET W/ RETENTION SCREW. FREE 2 YEAR RADWELL WARRANTY
SINGLE-POSITION SURGE ARRESTER. WITH REMOTE INDICATOR CONTACT, TO PROTECT NETWORKS WITH ONE OR MORE PHASES, AUTOMATIC THERMAL MONITORING OF THE HIGH-CAPACITY VARISTOR, DISCONNECTION FROM THE MAINS VISUAL FAULT WARNING THE...
SOLA HD Panel Accessories DRS0362
SPARK ARRESTOR, USE WITH BALDOR 6" GRINDER/BUFFER, BALDOR 7" GRINDER/BUFFER, BALDOR 8" GRINDER/BUFFER. FREE 2 YEAR RADWELL WARRANTY
SPD 120/240V 80KA 3W G. FREE 2 YEAR RADWELL WARRANTY
SPD REMOTE DISPLAY FOR SPLIT PHASE BASIC. FREE 2 YEAR RADWELL WARRANTY
SPD REMOTE DISPLAY, FOR DELTASTANDARD W/ COUNTER. FREE 2 YEAR RADWELL WARRANTY
SPD T1 EBA 120KA 480Y/277V IS 3P4W. FREE 2 YEAR RADWELL WARRANTY
SPD T2 BA MODULE 120KA 120/240V. FREE 2 YEAR RADWELL WARRANTY
SPD, 120KA, STD PKG., MCC APPLICATION. FREE 2 YEAR RADWELL WARRANTY
SPD, 120KA, STD PKG., NEMA 1 FLUSHMOUNT ENC.. FREE 2 YEAR RADWELL WARRANTY
SPD, 160KA, STD PKG., MCCB CONNECTED. FREE 2 YEAR RADWELL WARRANTY
SPD, 50KA, BASIC PKG., NEMA 1 ENC. W/DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
SPD, 80KA, STD PKG., NEMA 1 ENC. W/DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
SPD, 80KA, STD W/COUNTERPKG., NEMA 1 ENC.. FREE 2 YEAR RADWELL WARRANTY
SPM,120KA, BASIC PKG,NEMA 4 ENC. FREE 2 YEAR RADWELL WARRANTY
SPM,160KA, BASIC PKG,NEMA 4 ENC. FREE 2 YEAR RADWELL WARRANTY
SPM,320KA,STD W/COUNTERPKG,SST NEMA 4X ENC. FREE 2 YEAR RADWELL WARRANTY
SPV, 050KA, 208Y VAC, NEMA1 ENC. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Panel Accessories HOM2175SB
SQUARE D Panel Accessories MA4IMA12
SQUARE D Panel Accessories MA4IMA161
SQUARE D Panel Accessories SDSA1175
STRAIGHT THRU SILENCER, 1 INCH NPTF, 7.14 INCH LENGTH, 2.00 INCH DIA, 80 DB NOISE LEVEL, ANODIZED ALUMINUM . FREE 2 YEAR RADWELL WARRANTY
SUPPLEMENTARY PROTECTOR, 1 AMP, 3 POLE, 480Y/277 VAC. FREE 2 YEAR RADWELL WARRANTY
SUPPLEMENTARY PROTECTOR, HYDRAULIC, MAGNETIC, 8AMP, 277/480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SUPPRESOR MODULE, TESYS D, RC CIRCUIT, 50-127 VAC, 50/60 HZ, SCREW MOUNTING, -25 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR BLOCK, BI-DIRECTIONAL LIMITING DIODE, TESYS D SERIES, 24 VDC, 2 UC MAX PEAK VOLTAGE, -25 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR MODULE, D40A-D65A, BIDIRECT DIODE UP TO 24 VAC/DC, BIDIRECTIONAL PEAK LIMITING DIODE, 12...24 V DC, 12...24 V AC 50/60 HZ, FOR USE WITH 3P LC1D40A & 4P LC1DT60A. FREE...
SUPPRESSOR MODULE, ELECTRICAL NOISE SUPPRESSOR, RC CIRCUIT, CLIP ON CONTACTOR, SIDE MOUNTING, 24-48 VAC CONTROL CIRCUIT VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR MODULE, TESYS D, 24-48 VAC/DC, 50/60 HZ, VARISTOR, SCREW MOUNTING, -25 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR MODULE, TESYS D, 50-127 VAC, RC CIRCUIT, 50/60 HZ, SCREW MOUNTING, -25 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR MODULE, TESYS D, RC CIRCUIT TECHNOLOGY, 24-48 VAC, 50/60 HZ, SCREW MOUNTING, -25 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR MODULE, TESYS DECA, VARISTOR (PEAK LIMITING), 110...250 V AC/DC, 50/60 HZ, SIDE CLIP MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR SURGE, CONTROL CIRCUIT DC, 690 V, 24 ... 60 VDC, IP20, (GHV2501902R0002). FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR, 24 VAC/DC, 50/60 HZ, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR, 24-48 VAC/VDC IEC F-LINE. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR, D40A TO D65A RC, 110-240 VAC, 50/60 HZ, FRONT MOUNTING, DARK GREY, -25 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR, INDUCTIVE LOAD, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SURGE 277/480V 25KA SECONDARY ARRESTER. FREE 2 YEAR RADWELL WARRANTY
SURGE ARRESTER, 2 PLUG, SINGLE PHASE, 240/350 VAC. FREE 2 YEAR RADWELL WARRANTY
SURGE ARRESTER, 400 VAC, THERMAL MONITORING, 2816399. FREE 2 YEAR RADWELL WARRANTY
SURGE ARRESTER, TYPE 2, IP20, CONSISTING OF BASE ELEMENT WITH REMOTE INDICATOR CONTACT, (2856689). FREE 2 YEAR RADWELL WARRANTY
SURGE ARRESTOR / SUPPRESSOR, HIGH VOLTAGE, 4 WIRE THREE PHASE: 36" LEADS, 0-1500 VOLTS. FREE 2 YEAR RADWELL WARRANTY
SURGE ARRESTOR 40KA 385V 1.75KV. FREE 2 YEAR RADWELL WARRANTY
SURGE ARRESTOR, 0-650V, 4 WIRE, 36 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
SURGE ARRESTOR, 120KA, STD W/COUNTERPKG., NEMA 1 ENC. W/DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
SURGE ELIMINATOR, AC POWER CONDITIONER, 20AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE MODULE, (P160A SERIES), 3 PHASE, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE MODULE, (P160A SERIES), 600V. FREE 2 YEAR RADWELL WARRANTY
SURGE MODULE,120-347 VOLT, 1PH LED, SPD, CIRCUIT MODULE. FREE 2 YEAR RADWELL WARRANTY
SURGE POD, HEAVY DUTY, UL TYPE1, 240 V, 50 KAIC, THREE POLE, SPH SERIES, 3-POLE, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION .5AMP 24V. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION BARRIER, 1- CHANNEL, FIELD MOUNT MODULE, 1/2 NPT THREAD, STANLESS STEEL HOUSING, MAX SURGE CURRENT 20 KA, 500 V ISOLATION FROM EARTH, (98918). FREE 2 YEAR RADWELL WARRANTY...
SURGE PROTECTION BARRIER, 2 CHANNEL, DIN RAIL MOUNT, FOR 30 V APPLICATIONS, MAX SURGE CURRENT (8/20 µS) 20 KA, UNINTERRUPTABLE OPERATION (AUTO RESET), (98913). FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION BARRIER, DIN RAIL MOUNT, 30VDC MAX OPERATING VOLTAGE, 250MA RATED CURRENT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION BASE ELEMENT, (2920023), 1 DIV PITCH, 35MM DIN RAIL, 2 POSTIONS, BLACK. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION BASE ELEMENT, DIN RAIL: 35 MM, NOMINAL VOLTAGE: 48 VDC, CONTINUOUS VOLTAGE: 53 VDC / 37 VAC, RATED CURRENT: 450 MA, 2-POSITION, (2856113). FREE 2 YEAR RADWELL WARRANTY...
SURGE PROTECTION BASE ELEMENT,TYPE 2,2800678. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION BUS MOUNT, SPD TYPE 1 AND 2, 3 PHASE, PROTECTION MODE: WYE L-N OR L-G, L-L, 800 AMP, 240 VAC, 50 HZ, 50 KA PER PHASE, NEMA 1.
SURGE PROTECTION DEVICE ,SPV, 160 KA, 400 Y VAC, NEMA1 ENC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE 120/240V 1PH 100KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE SPV, 120 KA, 240 VAC, NEMA 3R ENC, SPLIT PHASE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, 120/208 VAC, 50/60 HZ, 200 KA, USED WITH SWITCHBOARD/BUSWAYS/ PANELBOARDS, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, 160 KA, STANDARD FEATURE PACKAGE AND SURGE COUNTER, MCCB CONNECTED, 120/208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, 250KA, STD W/COUNTER PACKAGE., MCCB CONNECTED, 277/480VAC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, 300KA, 50/60HZ, 277/480V, 200KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, 60HZ, 600V, 240AMPS. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, FOR PANEL BOARD, 100KA,120/208VAC,50/ 60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, LS SERIES HYBRID, 480 VOLT 5AMP SERVICE, MODES L-L AND L-G, MAX SURGE CURRENT 10KA, MAX OPER VOTLAGE 520VAC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, OVRT2, 70 KA IMAX SURGE CAPACITY, 1 POLE, NEUTRAL, REPLACEMENT CARTRIDGE, UL 1449. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, SPD SERIES, 250 KAIC, 120/208V WYE (4W+G), BASIC FEATURE PACKAGE, NEMA 4X STAINLESS STEEL ENCLOSURE, EXTERNAL SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, SPD SERIES, FOR SWITCHBOARD, BUSWAYS AND PANEL BOARDS (PRL1A/2A/3A/3E/4), 250 KAIC, 120/208V WYE (4W+G), BASIC FEATURE PACKAGE, INTERNAL INTEGRATED MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, SPD SERIES, FOR SWITCHBOARD/BUSWAYS/ PANEL BOARDS (PRL1A/2A/3A/3E/4), 250 KAIC, 120/208V WYE (4W+G), STANDARD FEATURE PACKAGE AND SURGE COUNTER, INTERNAL INTEGRATED MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, SPD, 200KA, STD W/COUNTER PKG., MCCB CONNECTED, 200 KAIC, 120/208 VAC WYE (4W+G), 50/60 HZ, STANDARD FEATURE PACKAGE AND SURGE COUNTER, OPERATING VOLTAGE: 150 L-N/150 L-G/150 N-G/300...
SURGE PROTECTION DEVICE, SURGELOGIC SERIES, 1 PHASE, PARALLEL SYSTEM CONNECTION, 120/240 VAC, 3 WIRE, 14 AWG, 36 KA SURGE CAPACITY, 10 KA NOMINAL DISCHARGE CURRENT, 25 KA SCCR, NEMA 4X...
SURGE PROTECTION DEVICE, SURGELOGIC SERIES, 36 KA PER PHASE, 120 VAC, 1 PHASE, 2 WIRE, 25 KA SCCR, NEMA 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, SURGELOGIC, 40KA, 480 VAC DELTA, 3 PHASE, 3 WIRE, NEMA 4X, SPDT1. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE, TYPE 1 & 2, 1PH, 120/240VAC, 50 KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION DEVICE,3 PH, 270/480 VAC, 50/60 HZ, 200 KA SCCR. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION FILTER, 20A; FILTER TYPE:RFI; CURRENT RATING:20A; VOLTAGE RATING:120VAC; FILTER TERMINALS:SCREW; PEAK REFLOW COMPATIBLE (260 C):NO; C. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION MODULE, SURGELOGIC, MA, 120KA, 120/240 VAC, 1 PHASE, 3 WIRE, SPD TYPE 2. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION MODULE, SURGELOGIC, MA, INTERNALLY MOUNTED SPD, 160KA, 120/240V, UL 1449 TYPE 1 MODULE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION MODULE, SURGELOGIC, MA, INTERNALLY MOUNTED SPDS, 120 VAC, 50/60 HZ, 160KA, I(N): 10KA, SCCR: 200KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION PLUG, 24 VDC, 2 WIRE, 450 MA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION PLUG, PROTECTIVE CIRCUIT FOR 4 CONDUCTORS, SIGNAL CIRCUITS GROUNDED ON ONE SIDE, 24 VDC, IP20, 300 MA, (2838322). FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION PLUG, SINGLE PHASE, TYPE 2, 120 V AC, 50/60 HZ, UC 150 V AC, UP 0.9 KV, IN 20 KA, I MAX 40 KA, -40 TO +80 DEGREE...
SURGE PROTECTION PLUG, VAL-MS SERIES, TYPE 2, 240/415 VAC, 50/60 HZ, BLACK (RAL 9005), IP20, (2838843). FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION, 250 KA, BASIC PKG., NEMA 4X ENC., SPD SERIES. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION, MTL SD SERIES, 32 V, DIN RAIL MOUNTING WITH FUSE DISCONNECT, FOR DATA & SIGNAL APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTION, SURGE PROTECTION, TYPE 2, 80 AMP, 600 VAC, 50/60 HZ, SCREW CONNECTION, M5 THREAD, DIN RAIL MOUNT, -40 TO +80 DEGREE C, IP20, 2817741. FREE 2 YEAR RADWELL...
SURGE PROTECTIVE DEVICE, 120/240 V, SPLIT PHASE, 50 KA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 120KA, STD PKG., NEMA 1 ENC.,120/208VAC,50/6 0HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 120KA, STD W/COUNTER PKG., MCCB CONNECTED. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 120KA, STD W/COUNTERPKG., NEMA 1 ENCLOSURE, 277/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 160 KA, BASIC PACKAGE, NEMA 1 ENCLOSURE, 200 KA, 120/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 160 KA, STD W/COUNTER PKG., MCCB CONNECTED, 277-480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 160 KA, STD W/COUNTER PKG., NEMA 1 ENCLOSURE, 120-208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 160KA, STD PKG., MCCB CONNECTED, 277/480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 160KA, STD PKG., NEMA 1 ENC.,277/480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 160KA, STD W/COUNTER PKG., MCCB CONNECTED. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 250 KA, STD W/COUNTERPKG., NEMA 1 ENC., 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 250KA, STD W/COUNTER PKG., MCCB CONNECTED. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 250KA, STD W/COUNTERPKG, NEMA 1 ENC, 277/480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 480 VAC, 50/60 HZ, 160 KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 50 KA, STD PKG., NEMA 1 ENC., 277/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, 80KA, STD PKG., NEMA 1 ENC.,120/208VAC,50/6 0HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, IMA, MA, MODULE, 277 V, 240 KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, OVRT2, 1 POLE, 40 KA IMAX SURGE CAPACITY MAX, 320 V MAX VOLTAGE, UL 1449. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, PANELBOARD, 100KA, STD PKG., BUS CONNECTED, 277-480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, REPLACEMENT CARTRIDGE, OVRT2, 15 KA LMAX, 150 V (175 V) MAX VOLTAGE (UC), 1 POLE, UL 1449. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, ST SERIES MODULAR SURGE-TRAP, NO-FUSE/FAIL-SAFE SURGE SUPPRESSOR, 50/60 HZ, 15 LB/IN, 6-14 AWG, 240 VAC NOM VOLTAGE, 1 POLE/SINGLE-PHASE, 2-WIRE, DIN RAIL MOUNT, VISUAL TAB (EOL) INDICATOR,...
SURGE PROTECTIVE DEVICE, SURGE-TRAP, 3 PHASE, 277/480 V, WYE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, THREE PHASE, UL1449 LISTED SPD TYPE 1, NEMA 4X, 208/240VAC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE, XCS SERIES - 100KA NON-MODULAR NEMA 4X ENCLOSURE; 240/120V SPLIT PHASE (2 HOT, 1 NEUTRAL, 1 GROUND). FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTIVE DEVICE,DIN RAIL,40 K AMPS, 240/277VAC, 1POLE,WITH INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR 100AMP 7.5VDC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR 3WIRE 4LEADS 1/2NPT THREADED. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR CAT C 3PHASE 240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR CAT C 3PHASE 381-415VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR DEVICE, 120 KA SURGE CAPACITY, NEMA 1 ENCLOSURE, SURFACE PANEL MOUNT, 3 PHASE, 277/480 V. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR DEVICE, 160 KA, STANDARD, NEMA 4X ENCLOSURE, 277/480 V. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR DEVICE, DIN RAIL, 20 KA, 32 V, 1.6 A. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR SINGLE PHASE AC MODULE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR STRIP, 120V, 6 OUTLET, 4FT CORD, 790 JOULE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR W/RJ45 JACKS. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 100BASET, RS422/423/485 , 7.5 VDC, CV PULSE, CUR132A, 2WR. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 12.5 / 50 KA, 277 / 80 VAC, THREE MODE, IEC TYPE1 / CLASS 1 SPD. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 125VAC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 12VDC, 2KA IMAX, 115 VAC MAX OPERATING VOLTAGE, 150 VDC MAX DC OPERATING VOLTAGE, 20 AMP MAX LOAD CURRENT, 1000 AMP CURRENT WITHSTANDING SHORT CIRCUIT PV, 400 V...
SURGE PROTECTOR, 160KA, STD PKG, MCC APPLICATION. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 20 AMP MAXIUMUM OUTPUT, 90-139 VAC OPERATING VOLTAGE, 140 VAC OVER-VOLTAGE SHUTDOWN, 188 VAC PEAK @ 3000 AMP SPIKE CLAMPING VOLTAGE, 6500 MAXIMUM SURGE CURRENT, 12 WATT CONSUMPTION.
SURGE PROTECTOR, 200 KA PER PHASE, 120/208 WYE VOLTAGE, STANDARD, BUS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 240/415VAC, 50/60HZ, TYPE 1 SPD, TYPE 4 ENCLOSURE, MCOV RATINGS L-N 320V, L-G 320V, N-G 320V, L-L 640V, VPR RATINGS L-N 1000V, L-G 1000V, N-G 1000V, L-L 1800V.
SURGE PROTECTOR, 24VDC, 10-20KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 3PHASE, 2500AMP, 8/20US, 460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 640L-G, 640L-L, 2000V, 480DELTA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 7.5 VDC CLAMPING, 132 AMPS, RJ-45, 8-WIRE, ETHERNET/SERIAL, 10BASE-T RS-422/423. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, 80KA, STD PKG., NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, DATA & SIGNAL PROTECTION DEVICE, 16V, 400MA, 10KA, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, DATA & SIGNAL PROTECTION, MTL SD RANGE, MTL 3 TERMINAL DEVICE, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, DATA & SIGNAL PROTECTION, MTL SD RANGE, MTL 32V, DIN RAIL MOUNTING HIGH BANDWIDTH DEVICE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, DATA & SIGNAL PROTECTION, SD RANGE, 6.5 KA, 3 AMP, 120-132 VAC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, DATA & SIGNAL PROTECTION, SD RANGE, DIN RAIL MOUNTING, LOW RESISTANCE DEVICE, 3KA, 11 VAC, 16 VDC, 0...25 MHZ. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, DATA, 25VDC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, FOR FIXED ANALOG & HDCCTV CAMERA, MULTI-STAGE SAD BEST PROTECTION, SINGLE POINT GROUND, COAX VIDEO, 5 AMP, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, FOR VIDEO TRANSMISSION, 500MHZ DC NETWORK, 60VDC, 10KA, 20KA, UL497B. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, INTERNAL, 50 KVA, 277-480 V. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, PSPD SERIES, 250 KA, 277/480 V, NEMA 1, INPUT 277/480 V. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, SLP SERIES, DATA & SIGNAL PROTECTION, 20 KA MAX SURGE CURRENT, DUAL LOOP PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, SLP SERIES, DATA & SIGNAL PROTECTION, 20 KA MAX SURGE CURRENT, MTL 32V DUAL LOOP PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, SPD SERIES, 600 VAC, 50/60 HZ, 200 KA SCCR, 20 KA. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, SPD TYPE 1, PARALLEL MOUNT, DEDICATED CIRCUIT, 20AMP, 120VAC, UL1449 LISTED. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, STT SERIES, 120/240 VAC SPLIT PH, FOR TYPE 1 & 2 APPLICATIONS, NEMA 2 ENCLOSED, CUL, 20 KAIC, 1/2" NPT HUB. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, SUPPRESSOR, 12 OUTLETS, NEMA 5-15R, 20 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, SURGELOGIC, MAINS SURGE PROTECTOR, 4 POLE, TYPE 1, 40 KA, 510 VAC, PANEL. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, TRANSIENT, 20 AMP, 120V, 47-63 HZ, DIN/FLANGE MOUNT, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR,2-PORT. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR,36VDC,FIEL DCONNEX ACCESSORIES, (211099). FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTR. FREE 2 YEAR RADWELL WARRANTY
SURGE PRTECTIVE DEVICE MODULE, 3POLE, 277/480V. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPERSOR, 120 V MAX, 1 POWER LEAD, 1 NEUTRAL LEAD, 1 RC NETWORKS. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESOR 3PHASE 277/480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSER, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSER, 120V, SINGLE PHASE,TRANSIENT VOLTAGE SUPPRESSOR; 120V, 20A, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSION UNIT, SIDE MOUNTING TYPE, FOR CONTACTOR, 100-250 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR 1POLE 440V 40KA 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR 230V 2W G SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR 24-250VDC. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR 600V .5MFD 50OHM. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR DATA LINE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR FILTER 120V 2W G 20A CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR NOISE FILTER. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR TRANSIENT VOLTAGE FOR TELECOMMUNICATION LINE. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR UNIT, 24V AC/DC, FOR USE WITH SERIES SD CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 100KA, NEMA 1 ENC., 120/208V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 120 VAC, 50 / 60 HZ, 1 PHASE, TVSS, LD LIGHT INDICATOR, DINRAIL MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 15AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 200KA, STD W/COUNTERPKG., NEMA 4X ENC. W/DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 24-240VDC. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 240V, 1PH, 0-260V, DIN, MOUNTING,POWER CONDITIONER, 240 V, 20 A, 2 WIRE GND, 25 KA (LINE-NEUTRAL), LT 0.5 NS. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 3 PHASE, 2500 AMP, 20KV PEAK. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, 30AMPS 3PHASE, 240/415VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, IBA MA MODULE, 208Y/120V, 3PHASE, 160KA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, IBA MA MODULE, 600Y/347V, 3PH, 240KA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, IBA MA MODULE, 600Y/347V, 50/60HZ, 3PHASE, 120KA. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, MODULAR PARALLEL TRANSIENT VOLTAGE, 120 KA, 277 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, PANEL ACCESSORIE. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, RESISTOR-CAPACITOR, 100-250 VAC/VDC, FOR USE WITH SC-E02X, SC-E03X, SC-E04X AND SC-E05X CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, SPDST, 120V, 1PH, NO N-G, TRANSIENT VOLTAGE ,. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, TRANSIENT VOLTAGE, INDUSTRIAL GRADE, HARDWIRED PROTECTOR, 3 WIRE / PLUS GROUND, SINGLE PHASE, 120-240 VAC. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, TWO-LINE PHONE JACK, SOLID STATE, RJ31/38X 8 POSITION MODULAR JACK, 300 V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR/, PROTECTOR, 3.3 IN, EDCO CX. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPRESSOR, 24 VDC, THREE-STAGE PROTECTION, TWO CONDUCTORS, GAS-FILLED ARRESTER VARISTOR, SUPPRESSOR DIODE, DIN RAIL MOUNT, (2795478). FREE 2 YEAR RADWELL WARRANTY
SURGE SUPRESSOR, FRONT MOUNTING, 250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPRESSOR, RV5 SERIES, 50-133 VAC/VDC, TYPE N RELAY. FREE 2 YEAR RADWELL WARRANTY
SURGE-TRAP SURGE SUPPRESSOR, 50-60 HZ, 277/480 V, 4 POLE, 6-14 AWG, 50 KA. FREE 2 YEAR RADWELL WARRANTY
SURGE-TRAP, PLUGGABLE, 600V, PV FUSE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGEBREAKER, 22.5KA, 120/240VAC, 1 PHASE, 3 WIRE, SPD TYPE 2. FREE 2 YEAR RADWELL WARRANTY
SZ-Z31, COIL SUPPRESSOR, MOV 24 VAC/DC FOR 3NC0T - 3NC2H. FREE 2 YEAR RADWELL WARRANTY
TELEMATIC Panel Accessories SD150X
TELEMECANIQUE Panel Accessories LA4KC1B-EACH
TELEMECANIQUE Panel Accessories LA4KC1B
TELEMECANIQUE Panel Accessories LA4KE1B
TELEMECANIQUE Panel Accessories LA4KE1FC
TELEMECANIQUE Panel Accessories LA9D09982
TELEMECANIQUE Panel Accessories LAD4RCE
TELEMECANIQUE Panel Accessories LAD4RCU
TELEMECANIQUE Panel Accessories RXM041FU7
TERMINAL BLOCK, WITH SURGE VOLTAGE PROTECTION, 48 VOLTS, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
TESYS D - SUPPRESSOR MODULE - RC CIRCUIT - 110...240 V AC. FREE 2 YEAR RADWELL WARRANTY
THOMAS RESEARCH Panel Accessories BSP3-277
TRANS VOLTAGE SUPPRESSOR DIODE, 33.3V V(RWM), UNIDIRECTIONAL, SILICON, DO-204AC-2. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 300V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 17V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, BR MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT ELIMINATOR 4SCREW. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT SURGE SUPPRESSOR, 300KA 3PH . FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE FILTER 150VAC. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SURGE SUPPRESSOR , 3600W, 30AMP, 1PHASE, 120VAC . FREE 2 YEAR RADWELL WARRANTY
TRANSTECTOR Panel Accessories DPR-F140
TRANSTECTOR Panel Accessories DRDC-24
TRENDNET, ANTENNA SURGE ARRESTOR + REVERSE SMA TO N-TYPE CONVERTER. FREE 2 YEAR RADWELL WARRANTY
TRIPP LITE NETWORK DATALINE SURGE PROTECTOR 120V / 230V RJ11 / RJ45. FREE 2 YEAR RADWELL WARRANTY
TRIPP LITE, SURGE PROTECTOR, 8 OUTLET, 8 FT CORD, 1250 JOULES. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 30V, DO-214AB; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:30V; BREAKDOWN VOLTAGE RANGE:33.3V TO 36.8V; CLAMPING VOL. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 3KW, 36V, DO-214AB; REVERSE STAND-OFF VOLTAGE VRWM:36V; BREAKDOWN VOLTAGE RANGE:40V TO 44.2V; CLAMPING VOLTAGE VC MAX:58.1V; DIODE CONFIGUR. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL TRANSIENT BARRIER, ITEM NUMBER FOR EUROPE: 702866, 100-120VAC, 60-154VDC, 2 AMP, 3 MHZ, 1 OHM, 20KA-8/20US, SURGE PROTECTION, UTB SINGLE PAIR, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
VAL-CP-1S-350 VF-TYPE 2 ARRESTER REPLACEMENT PLUG (SURGE ARRESTER) WITH LEAKAGE CURRENT FREE CONNECTION IN SERIES, CONSISTING OF A VARISTOR AND GAS-FI. FREE 2 YEAR RADWELL WARRANTY
VARISTOR SURGE SUPPRESSOR, (RV-BC6/60). FREE 2 YEAR RADWELL WARRANTY
VARISTOR SURGE SUPPRESSOR, 50 - 250 VDC, 690 V, SCREW TERMINAL, -40 TO +80 DEGREE C, IP20, GHV2501903R0002. FREE 2 YEAR RADWELL WARRANTY
WEG ELECTRIC SURGE SUPPRESSOR, RESISTOR-CAPACITOR, 12-24 VAC. FOR USE WITH CWC07 THROUGH CWC025 SERIES MINIATURE CONTACTOR.. FREE 2 YEAR RADWELL WARRANTY
WEG ELECTRIC SURGE SUPPRESSOR, RESISTOR-CAPACITOR, 50-127 VAC. FOR USE WITH CWC07 THROUGH CWC025 SERIES MINIATURE CONTACTOR.. FREE 2 YEAR RADWELL WARRANTY
WEG Panel Accessories RCC0-3D55
WIRING BRIDGE FOR MODULES,PITCH 17.5MM,1 PHASE, 4 POSITION (2809225) . FREE 2 YEAR RADWELL WARRANTY
XCS 100KA SURGE CAPACITY,240/120V SPLIT PHASE,(2 HOT,1 NEUTRAL,1 GROUND,AUDIBLE ALARM/DRY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
ZERODT Panel Accessories ZERODT24-1

<< Prev Next >>