Radwell International Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| (2801533) VAL-MS-T1/T2 48/12.5/1+1V-FM. FREE 2 YEAR RADWELL WARRANTY | |
| (2905338), PLUG-IN SURGE ARRESTER. FREE 2 YEAR RADWELL WARRANTY | |
| 22MM SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| CROUSE HINDS - MTL Panel Accessories ZB24598 | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER MODULE, WITH INTEGRAL SUPPRESSOR CIRCUIT, 4 POLE, 24 VDC INPUT, 25MA, 240 VAC/DC OUTPUT, 360/28 VA, FOR USE WITH RELAYS DIL R, 057853. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, ISOLATION MODULE, D, 3200000, TRANSFORMER, ISOLATED REPEATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUMPER MODULE, SIGNAL LOOP, 4 BLADE, 17 PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURGE PROTECTIOR, TYPE 2, SINGLE POSITION, 60 VAC / 60 VDC / -48 VDC NOMINAL VOLTAGE, 50/60 HZ, MALE TYPE, IP20 ENCLOSURE PROTECTION, (2800738). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TRANSIENT SURGE ABSORBER. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK & COMMS PROTECTION, MTL ZONEBARRIER RANGE, MTL ZBS-24VCL-6W-TS. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK & COMMS PROTECTION, MTL ZONEBARRIER RANGE, MTL ZBS-S-100BT-2/4W-RJ4 5. FREE 2 YEAR RADWELL WARRANTY | |
| OKAYA Panel Accessories XEB0471 | |
| PD XN25120/2402G TRANSEND 25, GROUN. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG IN ELECTRONICS SURGE PROTECTOR 15AMP 125V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPRESSOR, 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE ARRESTOR 3POLE 650V 1.5FT LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTION FOR INSTRUMENTATION AND CONTROL, 12 V, 500 MA, IEC 61643-21, 1064980000. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTION PLUG, REPLACEMENT PLUG, FOR SURGE ARRESTERS FROM THE VALVETRAB SEC PRODUCT RANGE, FOR THE N-PE PATH, 240 VAC, 50/60 HZ, (2905347). FREE 2 YEAR RADWELL WARRANTY | |
| SURGE SUPPRESSOR TRANSIENT VOLTAGE 3PHASE WYE. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE SUPPRESSOR W/LED 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE SUPPRESSOR, SPARK QUENCHER, 120 OHMS, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSIENT/SURGE ABSORBER ZNR. FREE 2 YEAR RADWELL WARRANTY | |
| VARISTOR SUPPRESSOR 48-130V EACH. FREE 2 YEAR RADWELL WARRANTY | |
| VARISTOR SUPPRESSOR, MOTOR PROTECTOR ACCESSORIES, 24-48 VAC. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |