SURGE PROTECTION DEVICE, SURGELOGIC SERIES, 1 PHASE, PARALLEL SYSTEM CONNECTION, 120/240 VAC, 3 WIRE, 14 AWG, 36 KA SURGE CAPACITY, 10 KA NOMINAL DISCHARGE CURRENT, 25 KA SCCR, NEMA 4X ENCLOSURE, PLASTIC ENCLOSURE MATERIAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Panel Accessories SDSA1175
| Schneider Electric Surge Protection | Radwell International | |
|---|---|---|
| Product Category | Single Phase Surge Suppressors | Surge Suppressors |
| Product Number | SDSA1175 | 57599435 |
| Product Name | Secondary Surge Arrestor | Surge Arrestor/Suppressor |
| Mounting | Wall/Panel | |
| Technology | Metal Oxide Varistor | |
| Standards | UL 1449 Second Edition; ANSI; IEEE; UL; cUL | |
| Features | On-board Thermal Fusing |