DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
318
319
320
321
322
323
324
325
326
327
328
329
330
340
350
360
370
380
390
400
450
500
550
600
650
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "13 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "18 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "19 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "22 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "23 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Tin" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Silver 0.093"" (2.36mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Silver 0.094"" (2.39mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.094"" (2.39mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.093"" (2.36mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.094"" (2.39mm) Dia" | |
| "Terminal Turret Connector Double End, Pin 0.078"" (1.98mm) Tin" | |
| "Terminal Turret Connector Double End, Pin 0.078"" (1.98mm) Tin-Lead" | |
| 10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 10POS,TAB0.5X0.4,HDR ASSY,180DEG | |
| 12X0.8,TERMINAL,CB,U SW VERSION | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 1POS,FAKRA AUT,HDR ASSY,90DEG,CO | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 2POS,FAKRA AUT,HDR ASSY,90DEG,CO | |
| 32 (4 x 8) Pos PLCC Socket Gold Through Hole | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 12-24 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 40 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male - KS Interface (2) 12-24 AWG | |
| 44 (4 x 11) Pos PLCC Socket Gold Through Hole | |
| 4POS,TAB0.5X0.4,HDR ASSY,180DEG, | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface (2) 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 54POS,MCON 0.5,REC HSG ASSY,SLD | |
| 5POS,TAB0.5X0.4,HDR ASSY,180DEG, | |
| 60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 6POS,TAB0.5X0.4,HDR ASSY,180DEG, | |
| 80 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 8P,2MM,B-B,REC,DRHZ, 2.8,0.1AU,TB | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| Adapter PLC S7-300 To Rectangular Connector, Male Pins, 16 Pos, 2 Rows | |
| CONN HEADER VERT 13POS 2.54MM | |
| CONN HEADER VERT 14POS 2.54MM | |
| Connector Adapter For Power Entry Inlets and Outlets | |
| Connector Housing Module For | |
| Connector Pin Kit For Pro Beam Mini 125.5 Micron Fiber Cable | |
| Connector Pin Kit For Pro Beam Mini 126 Micron Fiber Cable | |
| Connector Socket Kit For Pro Beam Mini 125.5 Micron Fiber Cable | |
| Female Module without Contacts 10 Position Crimp | |
| Female Module without Contacts 3 Position Crimp | |
| Female Module without Contacts 48 Position Crimp | |
| Female Module without Contacts 6 Position Crimp | |
| Female Module without Contacts 8 Position Crimp | |
| Fiber Optic Plug Connector SC Duplex Beige | |
| Fiber Optic Plug Connector SCRJ Duplex Black | |
| Fiber Optic Plug Connector ST Simplex Black | |
| Male Coupler Connector Minus 10 ~ 14 AWG | |
| Male Module without Contacts 10 Position Crimp | |
| Male Module without Contacts 3 Position Crimp | |
| Male Module without Contacts 48 Position Crimp | |
| Male Module without Contacts 6 Position Crimp | |
| Male Module without Contacts 8 Position Crimp | |
| MULTIBEAM 270V, RIGHT ANGLE FIN, | |
| MULTIBEAM 270V, VERTICAL FIN, VI | |
| Position CFP2 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| PROTECTIVE COVER. IPT 16-50MM SQ | |
| RETAINER, FEMALE, 2 POS, FAKRA A | |
| RETAINER, MALE, 2 POS, FAKRA AUT | |
| Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In | |
| TERM BLOCK HDR 13POS 5.08MM | |
| TERM BLOCK HDR 18POS 5MM |
| << Prev | Next >> |