TE Connectivity Data Connectivity Housings 2326914-6

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Nut Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Nut Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2326914-6 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2326914-6
Data Connectivity Housings 2326914-6
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Nut Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : F

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Mating Pin Diameter : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Nut Brown

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-2326914-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-2326914-6-ND
Coaxial Connector (RF) Accessories 1734-2326914-6-ND
FAKRA AUT,PIN HSG,UNSLD,180DEG,C

FAKRA AUT,PIN HSG,UNSLD,180DEG,C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2326914-6 1734-2326914-6-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data