TE Connectivity Ring Connectors 2-328976-1

Description
Ring Terminal Connector 1/2 Stud Circular 16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135551-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135551-ND
Ring Connectors A135551-ND
Ring Terminal Connector 1/2 Stud Circular 16 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 15H2684 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
15H2684
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 15H2684
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A135551-ND 15H2684
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data