TE Connectivity Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 2329909-1

Description
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
Request a Quote Datasheet
Description
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 2329909-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
2329909-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 2329909-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Buy Now
Rectangular Connector Contacts - 17-2329909-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329909-1TR-ND
Rectangular Connector Contacts 17-2329909-1TR-ND
Tab Contact Tin 22-26 AWG Crimp Power

Tab Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329909-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329909-1CT-ND
Rectangular Connector Contacts 17-2329909-1CT-ND
Tab Contact Tin 22-26 AWG Crimp Power

Tab Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Contact, Tab, 22-26Awg, Crimp; Product Range Te Connectivity - 53AJ6380 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 22-26Awg, Crimp; Product Range Te Connectivity
53AJ6380
Contact, Tab, 22-26Awg, Crimp; Product Range Te Connectivity 53AJ6380
CONTACT, TAB, 22-26AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, TAB, 22-26AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Tab, 22-26Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9558 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 22-26Awg, Crimp Rohs Compliant Te Connectivity
66AJ9558
Contact, Tab, 22-26Awg, Crimp Rohs Compliant Te Connectivity 66AJ9558
CONTACT, TAB, 22-26AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, TAB, 22-26AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2329909-1 17-2329909-1TR-ND 53AJ6380 66AJ9558
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Contacts Contact, Tab, 22-26Awg, Crimp; Product Range Te Connectivity Contact, Tab, 22-26Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details