TE Connectivity Coax Connectors 2-331350-6

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180A, RG 195 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interface Seal RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180A, RG 195 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interface Seal RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-331350-6 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-331350-6
Coax Connectors 2-331350-6
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180A, RG 195 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interface Seal RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 180A, RG 195
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Interface Seal
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
RF Coaxial Cable Mount Connector - 2-331350-6 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2-331350-6
RF Coaxial Cable Mount Connector 2-331350-6
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A24434-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24434-ND
Coaxial Connector (RF) Assemblies A24434-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 46F1183 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
46F1183
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 46F1183
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG180A, RG195; Contact Material:Brass; Frequency Max:- RoHS Compliant: No

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG180A, RG195; Contact Material:Brass; Frequency Max:- RoHS Compliant: No

Supplier's Site
Bnc Plug. Ptfe Amp - Te Connectivity - 41AJ5784 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plug. Ptfe Amp - Te Connectivity
41AJ5784
Bnc Plug. Ptfe Amp - Te Connectivity 41AJ5784
BNC PLUG. PTFE

BNC PLUG. PTFE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 2-331350-6 2-331350-6 2-331350-6 A24434-ND 46F1183 41AJ5784
Product Name Coax Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Bnc Plug. Ptfe Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052566-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
6 suppliers
RF Connectors - 1-1337427-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers
Between Series Adapters - 1057853-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1058644-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
6 suppliers