Position Rectangular Connector
03P MTA100 HDR ASSY,SM,FL,SN, HT, T&R ROHS COMPLIANT: YES
03P MTA100 HDR ASSY,SM,FL,SN, HT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2331450-3TR-ND | 38AH4152 | 2331450-3 |
| Product Name | Headers, Male Pins | 03P Mta100 Hdr Assy,sm,fl,sn, Ht, T&r Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |