TE Connectivity Coax Connectors 2-329941-3

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Audio 8761, Audio 8451, Audio 8641 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Audio 8761, Audio 8451, Audio 8641 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-329941-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-329941-3
Coax Connectors 2-329941-3
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Audio 8761, Audio 8451, Audio 8641 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Single Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : Audio 8761, Audio 8451, Audio 8641
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : Twin Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 2-329941-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
2-329941-3
RF Coaxial Panel Mount Connector 2-329941-3
Twin Threaded RF Connectors

Twin Threaded RF Connectors

Supplier's Site
Connectors Bulkhead Mt Cable Termination - 2-329941-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Bulkhead Mt Cable Termination
2-329941-3
Connectors Bulkhead Mt Cable Termination 2-329941-3
TWIN THREADED RECPT

TWIN THREADED RECPT

Buy Now
Coaxial Connector (RF) Assemblies - 17-2-329941-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2-329941-3-ND
Coaxial Connector (RF) Assemblies 17-2-329941-3-ND
TWIN THREADED RECPT

TWIN THREADED RECPT

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2-329941-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-329941-3
RF Connectors / Coaxial Connectors 2-329941-3
RF Connectors / Coaxial Connectors TWIN THREADED RECPT BLKHEAD JACK

RF Connectors / Coaxial Connectors TWIN THREADED RECPT BLKHEAD JACK

Buy Now Datasheet
Twin Threaded Recpt Rohs Compliant Amp - Te Connectivity - 12H3628 - Newark, An Avnet Company
Chicago, IL, United States
Twin Threaded Recpt Rohs Compliant Amp - Te Connectivity
12H3628
Twin Threaded Recpt Rohs Compliant Amp - Te Connectivity 12H3628
TWIN THREADED RECPT ROHS COMPLIANT: NO

TWIN THREADED RECPT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-329941-3 2-329941-3 2-329941-3 17-2-329941-3-ND 2-329941-3 12H3628
Product Name Coax Connectors RF Coaxial Panel Mount Connector Connectors Bulkhead Mt Cable Termination Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Twin Threaded Recpt Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Twinax
Gender Female / Jack Female / Jack Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data