TE Connectivity High Speed Pluggable IO Connectors & Cages 2325864-2

Description
Configuration Features Number of Ports : 1 Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Tail Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Connector Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Tail Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Connector Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2325864-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2325864-2
High Speed Pluggable IO Connectors & Cages 2325864-2
Configuration Features Number of Ports : 1 Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Tail Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Connector Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 40

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Tail Plating Material : Tin

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP-DD

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2325864-2CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2325864-2CT-ND
Pluggable Connector Assemblies 17-2325864-2CT-ND
40 Position SFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

40 Position SFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2325864-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2325864-2TR-ND
Pluggable Connector Assemblies 17-2325864-2TR-ND
40 Position SFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

40 Position SFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-2325864-2
SMD Electronic Connector 366-2325864-2
Conn SFP-DD RCP 40 POS 0.8mm Solder RA SMD 40 Terminal 1 Port Tape Product overview: 2325864-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2325864-2 can be used for catalog matching and distributor lookup.

Conn SFP-DD RCP 40 POS 0.8mm Solder RA SMD 40 Terminal 1 Port Tape Product overview: 2325864-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2325864-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Style: Receptacle Connector Type: SFP-DD (Double Density) Number of Positions: 40 Mounting Type: Surface Mount, Right Angle Termination: Solder Features: Board Guide

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Style: Receptacle
Connector Type: SFP-DD (Double Density)
Number of Positions: 40
Mounting Type: Surface Mount, Right Angle
Termination: Solder
Features: Board Guide

Buy Now Datasheet
I/o Conn, Sfp-Dd, 40Pos, 1Port, Smt; Connector Type Te Connectivity - 49AJ2870 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sfp-Dd, 40Pos, 1Port, Smt; Connector Type Te Connectivity
49AJ2870
I/o Conn, Sfp-Dd, 40Pos, 1Port, Smt; Connector Type Te Connectivity 49AJ2870
I/O CONN, SFP-DD, 40POS, 1PORT, SMT; Connector Type:SFP-DD; No. of Contacts:40Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:HSIO Series RoHS Compliant: Yes

I/O CONN, SFP-DD, 40POS, 1PORT, SMT; Connector Type:SFP-DD; No. of Contacts:40Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:HSIO Series RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2325864-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2325864-2
Pluggable Connectors 2325864-2
SFP-DD RECEPTACLE W HOLD DOWNS A

SFP-DD RECEPTACLE W HOLD DOWNS A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2325864-2 17-2325864-2CT-ND 366-2325864-2 49AJ2870 2325864-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies SMD Electronic Connector Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies I/o Conn, Sfp-Dd, 40Pos, 1Port, Smt; Connector Type Te Connectivity Pluggable Connectors
Termination Surface Mount Solder
Current Rating 0.5 amps
Connector Type Receptacle
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data