TE Connectivity Rectangular Connector Contacts 2329912-1

Description
Socket Contact Tin 18-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 18-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2329912-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329912-1TR-ND
Rectangular Connector Contacts 17-2329912-1TR-ND
Socket Contact Tin 18-20 AWG Crimp Stamped

Socket Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329912-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329912-1CT-ND
Rectangular Connector Contacts 17-2329912-1CT-ND
Socket Contact Tin 18-20 AWG Crimp Stamped

Socket Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9560 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity
66AJ9560
Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity 66AJ9560
CONTACT, SOCKET, 18-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 18-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity - 82AH5385 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity
82AH5385
Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity 82AH5385
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2329912-1TR-ND 66AJ9560 82AH5385
Product Name Rectangular Connector Contacts Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data