TE Connectivity Rectangular Connector Contacts 2329916-1

Description
Socket Contact Tin 14-16 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 14-16 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2329916-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329916-1CT-ND
Rectangular Connector Contacts 17-2329916-1CT-ND
Socket Contact Tin 14-16 AWG Crimp Power

Socket Contact Tin 14-16 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329916-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329916-1TR-ND
Rectangular Connector Contacts 17-2329916-1TR-ND
Socket Contact Tin 14-16 AWG Crimp Power

Socket Contact Tin 14-16 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 14-16Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9566 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-16Awg, Crimp Rohs Compliant Te Connectivity
66AJ9566
Contact, Socket, 14-16Awg, Crimp Rohs Compliant Te Connectivity 66AJ9566
CONTACT, SOCKET, 14-16AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 14-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 14-16Awg, Crimp; Product Range Te Connectivity - 53AJ6382 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-16Awg, Crimp; Product Range Te Connectivity
53AJ6382
Contact, Socket, 14-16Awg, Crimp; Product Range Te Connectivity 53AJ6382
CONTACT, SOCKET, 14-16AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 14-16AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2329916-1CT-ND 66AJ9566 53AJ6382
Product Name Rectangular Connector Contacts Contact, Socket, 14-16Awg, Crimp Rohs Compliant Te Connectivity Contact, Socket, 14-16Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data