TE Connectivity RF Connectors 2-330060-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polypropylene Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polypropylene Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-330060-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-330060-1
RF Connectors 2-330060-1
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polypropylene Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Single
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polypropylene
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24416-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24416-ND
Coaxial Connector (RF) Assemblies A24416-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Push On

BNC Connector Jack, Female Socket 50Ohm Panel Mount Push On

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 2-330060-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
2-330060-1
RF Coaxial Panel Mount Connector 2-330060-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 2-330060-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-330060-1
RF Connectors / Coaxial Connectors 2-330060-1
RF Connectors / Coaxial Connectors S.C. BULKHEAD JK 50

RF Connectors / Coaxial Connectors S.C. BULKHEAD JK 50

Buy Now Datasheet
Bnc Bhd Jack Kit Polyprop Amp - Te Connectivity - 85Y2609 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Bhd Jack Kit Polyprop Amp - Te Connectivity
85Y2609
Bnc Bhd Jack Kit Polyprop Amp - Te Connectivity 85Y2609
BNC BHD JACK KIT POLYPROP

BNC BHD JACK KIT POLYPROP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-330060-1 A24416-ND 2-330060-1 2-330060-1 85Y2609
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Bnc Bhd Jack Kit Polyprop Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount
Frequency 4.000 GHz ? to 2.500 GHz
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050756-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1091667-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1052168-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers