TE Connectivity USB Connectors 2329418-2

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IP68 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : Yes USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IP68 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : Yes USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2329418-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2329418-2
USB Connectors 2329418-2
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IP68 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : Yes USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Nickel

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • Sealable : Yes
  • USB Type : C
  • USB Version : 3.1 Gen 2

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2329418-2CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2329418-2CT-ND
USB, DVI, HDMI Connector Assemblies 17-2329418-2CT-ND
USB TYPE C,REC IPX8 ON BOARD WIT

USB TYPE C,REC IPX8 ON BOARD WIT

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2329418-2TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2329418-2TR-ND
USB, DVI, HDMI Connector Assemblies 17-2329418-2TR-ND
USB TYPE C,REC IPX8 ON BOARD WIT

USB TYPE C,REC IPX8 ON BOARD WIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2329418-2 17-2329418-2CT-ND
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle; Through Hole
Current Rating 5.0 amps 0.2 to 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - A127646-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Number of Contacts 6 #
View Details
2 suppliers
USB Connectors - 5787745-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
9 suppliers
Ribbon Cable Connectors - 103309-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers