TE Connectivity Rectangular Connector Contacts 2329906-1

Description
Tab Contact Tin 18-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Tab Contact Tin 18-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2329906-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329906-1TR-ND
Rectangular Connector Contacts 17-2329906-1TR-ND
Tab Contact Tin 18-20 AWG Crimp Stamped

Tab Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329906-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329906-1CT-ND
Rectangular Connector Contacts 17-2329906-1CT-ND
Tab Contact Tin 18-20 AWG Crimp Stamped

Tab Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9552 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity
66AJ9552
Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity 66AJ9552
CONTACT, TAB, 18-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, TAB, 18-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity - 53AJ6377 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity
53AJ6377
Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity 53AJ6377
CONTACT, TAB, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, TAB, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2329906-1TR-ND 66AJ9552 53AJ6377
Product Name Rectangular Connector Contacts Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details