TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2329016-3

Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 650 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 650 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2329016-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2329016-3
Connector Hardware, Mounts, Locks & Retainers 2329016-3
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 650 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass-Filled PBT

Configuration Features


  • Number of Positions : 3

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 650

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-2329016-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2329016-3-ND
Rectangular Connector Accessories 17-2329016-3-ND
PWR VERSA-LOCK TPA, 1X3

PWR VERSA-LOCK TPA, 1X3

Buy Now Datasheet
Pwr Versa-Lock Tpa, 1X3 Te Connectivity - 32AK5394 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Versa-Lock Tpa, 1X3 Te Connectivity
32AK5394
Pwr Versa-Lock Tpa, 1X3 Te Connectivity 32AK5394
PWR VERSA-LOCK TPA, 1X3

PWR VERSA-LOCK TPA, 1X3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2329016-3 17-2329016-3-ND 32AK5394
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Pwr Versa-Lock Tpa, 1X3 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products