TE Connectivity RF Connectors 2-329940-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ] Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : 2-3932 Microdot, 2-3934 Microdot Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Receptacle RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ] Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : 2-3932 Microdot, 2-3934 Microdot Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Receptacle RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-329940-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-329940-1
RF Connectors 2-329940-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ] Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : 2-3932 Microdot, 2-3934 Microdot Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Receptacle RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Single
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.09 MM  [.437 INCH ]

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : 2-3932 Microdot, 2-3934 Microdot
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Receptacle
  • RF Interface : Twin Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A113186-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A113186-ND
Coaxial Connector (RF) Assemblies A113186-ND
Twinaxial Connector Receptacle, Female Socket Non-Constant Panel Mount Crimp

Twinaxial Connector Receptacle, Female Socket Non-Constant Panel Mount Crimp

Buy Now Datasheet
Twin Thd Recept Kit Rohs Compliant Amp - Te Connectivity - 15H2690 - Newark, An Avnet Company
Chicago, IL, United States
Twin Thd Recept Kit Rohs Compliant Amp - Te Connectivity
15H2690
Twin Thd Recept Kit Rohs Compliant Amp - Te Connectivity 15H2690
TWIN THD RECEPT KIT ROHS COMPLIANT: NO

TWIN THD RECEPT KIT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-329940-1 A113186-ND 15H2690
Product Name RF Connectors Coaxial Connector (RF) Assemblies Twin Thd Recept Kit Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data