Mill-Max Mfg. Corp. PC Pin, Single Post Connectors 2326-2-00-80-00-00-07-0

Description
"PC Pin Terminal Connector Through Hole Tin 0.050"" (1.27mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Tin 0.050"" (1.27mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 2326-2-00-80-00-00-07-0-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
2326-2-00-80-00-00-07-0-ND
PC Pin, Single Post Connectors 2326-2-00-80-00-00-07-0-ND
"PC Pin Terminal Connector Through Hole Tin 0.050"" (1.27mm) Dia"

"PC Pin Terminal Connector Through Hole Tin 0.050"" (1.27mm) Dia"

Buy Now Datasheet
Standard Solder Terminal / Bulk Mill Max - 04M1920 - Newark, An Avnet Company
Chicago, IL, United States
Standard Solder Terminal / Bulk Mill Max
04M1920
Standard Solder Terminal / Bulk Mill Max 04M1920
STANDARD SOLDER TERMINAL / BULK

STANDARD SOLDER TERMINAL / BULK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2326-2-00-80-00-00-07-0-ND 04M1920
Product Name PC Pin, Single Post Connectors Standard Solder Terminal / Bulk Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-3548-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details