TE Connectivity Internal I/O Connectors 2332139-2

Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2332139-2 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2332139-2
Internal I/O Connectors 2332139-2
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 140
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: Sliver 2.0 Pitch: 0.024" (0.60mm) Features: Board Guide, Pick and Place, Solder Retention Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Series: Sliver 2.0
Pitch: 0.024" (0.60mm)
Features: Board Guide, Pick and Place, Solder Retention
Package: Tape & Reel (TR) Cut Tape (CT)
Gender: Female
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Edgeboard Connectors - A145263TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A145263TR-ND
Edgeboard Connectors A145263TR-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A145263CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A145263CT-ND
Edgeboard Connectors A145263CT-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
 - 2332139-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPT ASSY, 140 POS, VERT, SLIVER 2.0

RECEPT ASSY, 140 POS, VERT, SLIVER 2.0

Buy Now
Singapore, Singapore
Electronic Connector
429-2332139-2
Electronic Connector 429-2332139-2
Card Edge Connector Product overview: 2332139-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-2332139-2 can be used for catalog matching and distributor lookup.

Card Edge Connector Product overview: 2332139-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-2332139-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2332139-2 A145263TR-ND 2332139-2 429-2332139-2
Product Name Internal I/O Connectors Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Edgeboard Connectors Electronic Connector
Connector Type Wire to Board Connector Card Edge Connector
Termination Surface Mount
Mounting Board Mount Surface Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data