PCB terminal block; push-button; 0.5 mm²; Pin spacing 2.5 mm; 3-pole; CAGE CLAMP®; 0,50 mm²; gray
"3 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.098"" (2.50mm) Through Hole"
PCB TERMINAL BLOCK; PUSH-BUTTON;
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 233-203 | 2946-233-203-ND | 233-203 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Push-button | Screwless - Push Button Clamp | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.49 mm (0.0980 inch) | ||
| Contact Size (AWG) | 20 to 28 AWG | 20 to 28 AWG |