TE Connectivity Coax Connectors 2-329944-6

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Control 9271 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Control 9271 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-329944-6 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-329944-6
Coax Connectors 2-329944-6
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Control 9271 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 2
  • Number of Positions : 2

Contact Features


  • Crimp Type : Single Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Control 9271
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : Twin Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 2-329944-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2-329944-6-ND
Coaxial Connector (RF) Assemblies 2-329944-6-ND
Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors Bulkhead Mt Cable Termination - 2-329944-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Bulkhead Mt Cable Termination
2-329944-6
Connectors Bulkhead Mt Cable Termination 2-329944-6
TWIN THREADED PLUG

TWIN THREADED PLUG

Buy Now
RF Connectors / Coaxial Connectors - 2-329944-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-329944-6
RF Connectors / Coaxial Connectors 2-329944-6
RF Connectors / Coaxial Connectors TWIN THREADED PLUG

RF Connectors / Coaxial Connectors TWIN THREADED PLUG

Buy Now Datasheet
Twin Threaded Plug Rohs Compliant Amp - Te Connectivity - 24C7491 - Newark, An Avnet Company
Chicago, IL, United States
Twin Threaded Plug Rohs Compliant Amp - Te Connectivity
24C7491
Twin Threaded Plug Rohs Compliant Amp - Te Connectivity 24C7491
TWIN THREADED PLUG ROHS COMPLIANT: YES

TWIN THREADED PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-329944-6 2-329944-6-ND 2-329944-6 2-329944-6 24C7491
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors Bulkhead Mt Cable Termination RF Connectors / Coaxial Connectors Twin Threaded Plug Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337607-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
5 suppliers
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
Coax Connectors - 1051981-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
5 suppliers
RF Connectors - 1060989-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
3 suppliers