TE Connectivity RF Connectors 2-329446-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without Mating Retention Type : Push On RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187, RG 161 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without Mating Retention Type : Push On RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187, RG 161 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-329446-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-329446-1
RF Connectors 2-329446-1
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without Mating Retention Type : Push On RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 187, RG 161 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Silver
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Single
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Thickness (MICIN) : 889
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • Mating Retention Type : Push On
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179, RG 187, RG 161
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24405-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24405-ND
Coaxial Connector (RF) Assemblies A24405-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Buy Now Datasheet
Rf/coaxial Connector; Connector Type Amp - Te Connectivity - 87F6212 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Connector Type Amp - Te Connectivity
87F6212
Rf/coaxial Connector; Connector Type Amp - Te Connectivity 87F6212
RF/Coaxial Connector; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

RF/Coaxial Connector; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
RF Connectors / Coaxial Connectors - 2-329446-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-329446-1
RF Connectors / Coaxial Connectors 2-329446-1
RF Connectors / Coaxial Connectors S.C. PLUG 50 OHM

RF Connectors / Coaxial Connectors S.C. PLUG 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2-329446-1 A24405-ND 87F6212 2-329446-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial Connector; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Frequency 2.000 GHz ? to 2.500 GHz
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059063-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Coupling Threaded
View Details
3 suppliers
RF Connectors - 1052515-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1056527-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
4 suppliers
RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers