TE Connectivity Ring Connectors 2-328657-1

Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100512TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100512TR-ND
Ring Connectors A100512TR-ND
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100512CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100512CT-ND
Ring Connectors A100512CT-ND
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - 2-328657-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-328657-1
Ring Connectors 2-328657-1
CONN RING CIRC 16-22AWG #2 CRIMP

CONN RING CIRC 16-22AWG #2 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #2, M2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 48M5963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, M2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
48M5963
Terminal, Ring Tongue, #2, M2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 48M5963
TERMINAL, RING TONGUE, #2, M2, CRIMP, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, M2, CRIMP, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #2, M2, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity - 27X7151 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, M2, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
27X7151
Terminal, Ring Tongue, #2, M2, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 27X7151
TERMINAL, RING TONGUE, #2, M2, CRIMP, RED, FULL REEL; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, M2, CRIMP, RED, FULL REEL; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100512TR-ND 2-328657-1 48M5963
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #2, M2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data