TE Connectivity SMD 5A Electronic Connector 2-332095-2

Description
Power Socket, 5A Gold Contact, Surface Mount, 1 Circuit Product overview: 2-332095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-332095-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Socket, 5A Gold Contact, Surface Mount, 1 Circuit Product overview: 2-332095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-332095-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A Electronic Connector
332-2-332095-2
SMD 5A Electronic Connector 332-2-332095-2
Power Socket, 5A Gold Contact, Surface Mount, 1 Circuit Product overview: 2-332095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-332095-2 can be used for catalog matching and distributor lookup.

Power Socket, 5A Gold Contact, Surface Mount, 1 Circuit Product overview: 2-332095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-332095-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PC Pin Receptacles, Socket Connectors - A26258-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A26258-ND
PC Pin Receptacles, Socket Connectors A26258-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors - 1333481-2-332095-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
1333481-2-332095-2
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors 1333481-2-332095-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333481-2-332095-2 Category: Connectors, Interconnects>Termin als>PC Pin Receptacles, Socket Connectors Packaging: Bulk Features: Knockout Bottom Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Beryllium Copper Standard Package: 2,000 Length - Overall: 0.178" (4.52mm) Tail Type: No Tail Accepts Pin Diameter: 0.013" ~ 0.020" (0.33mm ~ 0.51mm) Mounting Hole Diameter: 0.041" (1.04mm) Flange Diameter: 0.059" (1.50mm) Socket Depth: 0.165" (4.19mm) Temperature Range - Operating: -65°C ~ 126°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: 23320952,2266-2-3320 95-2,A26258,-2-33209 5-2-SI Base Product Number: 332095 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333481-2-332095-2
Category: Connectors, Interconnects>Terminals>PC Pin Receptacles, Socket Connectors
Packaging: Bulk
Features: Knockout Bottom
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Standard Package: 2,000
Length - Overall: 0.178" (4.52mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.013" ~ 0.020" (0.33mm ~ 0.51mm)
Mounting Hole Diameter: 0.041" (1.04mm)
Flange Diameter: 0.059" (1.50mm)
Socket Depth: 0.165" (4.19mm)
Temperature Range - Operating: -65°C ~ 126°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: 23320952,2266-2-332095-2,A26258,-2-332095-2-SI
Base Product Number: 332095
RoHS Status: RoHS Compliant

Buy Now Datasheet
IC & Component Sockets - 2-332095-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
2-332095-2
IC & Component Sockets 2-332095-2
SOCKET,MIN-SPR W/KO AU SER-1

SOCKET,MIN-SPR W/KO AU SER-1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-2-332095-2 A26258-ND 1333481-2-332095-2 2-332095-2
Product Name SMD 5A Electronic Connector PC Pin Receptacles, Socket Connectors Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors IC & Component Sockets
Termination Press-Fit Solder
Unlock Full Specs
to access all available technical data

Similar Products