TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 2-328527-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333848-2-328527-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.825" (20.96mm) Insulation: Insulated Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A28221CT,2-328527-1- ND,A28221TR,23285271 ,A28221-ND,-2-328527 -1-SI,2266-2-328527- 1,A28221 Base Product Number: 328527 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333848-2-328527-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.825" (20.96mm) Insulation: Insulated Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A28221CT,2-328527-1- ND,A28221TR,23285271 ,A28221-ND,-2-328527 -1-SI,2266-2-328527- 1,A28221 Base Product Number: 328527 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1333848-2-328527-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333848-2-328527-1
Connectors, Interconnects - Terminals - Ring Connectors 1333848-2-328527-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333848-2-328527-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.825" (20.96mm) Insulation: Insulated Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A28221CT,2-328527-1- ND,A28221TR,23285271 ,A28221-ND,-2-328527 -1-SI,2266-2-328527- 1,A28221 Base Product Number: 328527 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333848-2-328527-1
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.825" (20.96mm)
Insulation: Insulated
Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm)
Stud/Tab Size: 8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A28221CT,2-328527-1-ND,A28221TR,23285271,A28221-ND,-2-328527-1-SI,2266-2-328527-1,A28221
Base Product Number: 328527
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-328527-1
600V Electronic Connector 392-2-328527-1
Ring Terminal, 14-16AWG, Copper, Tin, Blue, Insulated, 600V Product overview: 2-328527-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328527-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 14-16AWG, Copper, Tin, Blue, Insulated, 600V Product overview: 2-328527-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328527-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A28221CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28221CT-ND
Ring Connectors A28221CT-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28221TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28221TR-ND
Ring Connectors A28221TR-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M8, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 89C2619 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
89C2619
Terminal, Ring Tongue, M8, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 89C2619
TERMINAL, RING TONGUE, M8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333848-2-328527-1 392-2-328527-1 A28221CT-ND 89C2619
Product Name Connectors, Interconnects - Terminals - Ring Connectors 600V Electronic Connector Ring Connectors Terminal, Ring Tongue, M8, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
Termination Crimp Circular
Unlock Full Specs
to access all available technical data