Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm
RF ADAPTER, SMPS JACK-JACK, 50 OHM; Convert From Coax Type:SMPS; Convert From Gender:Jack; Convert To Coax Type:SMPS; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2331630-1-ND | 90AJ5255 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Smps Jack-Jack, 50 Ohm; Convert From Coax Type Te Connectivity |
| Connector Type | SMP | SMP |