DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
364
365
366
367
368
369
370
371
372
373
374
375
376
380
390
400
410
420
430
450
500
550
600
650
700
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "PC Pin Terminal Connector Through Hole Gold 0.016"" (0.41mm) Dia" | |
| Terminal Block Connector 2 Position Disconnect Black 14-20 AWG | |
| Terminal Block Connector 3 Position Feed Through Blue 14-20 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 10-26 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 14-20 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 14-20 AWG |
| << Prev | Next >> |