TE Connectivity Rectangular Connector Contacts 2329907-1

Description
Tab Contact Tin 14-16 AWG Crimp Power
Request a Quote Datasheet
Description
Tab Contact Tin 14-16 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2329907-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329907-1CT-ND
Rectangular Connector Contacts 17-2329907-1CT-ND
Tab Contact Tin 14-16 AWG Crimp Power

Tab Contact Tin 14-16 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329907-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329907-1TR-ND
Rectangular Connector Contacts 17-2329907-1TR-ND
Tab Contact Tin 14-16 AWG Crimp Power

Tab Contact Tin 14-16 AWG Crimp Power

Buy Now Datasheet
Contact, Tab, 14-16Awg, Crimp; Product Range Te Connectivity - 53AJ6378 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 14-16Awg, Crimp; Product Range Te Connectivity
53AJ6378
Contact, Tab, 14-16Awg, Crimp; Product Range Te Connectivity 53AJ6378
CONTACT, TAB, 14-16AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, TAB, 14-16AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Tab, 14-16Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9554 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 14-16Awg, Crimp Rohs Compliant Te Connectivity
66AJ9554
Contact, Tab, 14-16Awg, Crimp Rohs Compliant Te Connectivity 66AJ9554
CONTACT, TAB, 14-16AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, TAB, 14-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2329907-1CT-ND 53AJ6378 66AJ9554
Product Name Rectangular Connector Contacts Contact, Tab, 14-16Awg, Crimp; Product Range Te Connectivity Contact, Tab, 14-16Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers