TE Connectivity Solid State Lighting Connector Assemblies 2330192-1

Description
SSL Connector 3 Position Adapter, Bridge Cable/Wire to Cable/Wire Screw
Request a Quote Datasheet
Description
SSL Connector 3 Position Adapter, Bridge Cable/Wire to Cable/Wire Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-2330192-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2330192-1-ND
Solid State Lighting Connector Assemblies 17-2330192-1-ND
SSL Connector 3 Position Adapter, Bridge Cable/Wire to Cable/Wire Screw

SSL Connector 3 Position Adapter, Bridge Cable/Wire to Cable/Wire Screw

Buy Now Datasheet
Splice Conn, 3Pos, Panel; Product Range Te Connectivity - 59AJ2383 - Newark, An Avnet Company
Chicago, IL, United States
Splice Conn, 3Pos, Panel; Product Range Te Connectivity
59AJ2383
Splice Conn, 3Pos, Panel; Product Range Te Connectivity 59AJ2383
SPLICE CONN, 3POS, PANEL; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

SPLICE CONN, 3POS, PANEL; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2330192-1-ND 59AJ2383
Product Name Solid State Lighting Connector Assemblies Splice Conn, 3Pos, Panel; Product Range Te Connectivity
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 32.402-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details