TE Connectivity IC & Component Sockets 2-331677-9

Description
SOCKET,MIN-SPR W/KO AU SER-3
Request a Quote Datasheet
Description
SOCKET,MIN-SPR W/KO AU SER-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 2-331677-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
2-331677-9
IC & Component Sockets 2-331677-9
SOCKET,MIN-SPR W/KO AU SER-3

SOCKET,MIN-SPR W/KO AU SER-3

Buy Now
PC Pin Receptacles, Socket Connectors - A24876-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A24876-ND
PC Pin Receptacles, Socket Connectors A24876-ND
"Pin Receptacle Connector 0.030"" ~ 0.033"" (0.76mm ~ 0.84mm) No Tail Solder"

"Pin Receptacle Connector 0.030"" ~ 0.033"" (0.76mm ~ 0.84mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 33B6588 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
33B6588
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 33B6588
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-331677-9 A24876-ND 33B6588
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data