TE Connectivity 300V Electronic Connector 2-328975-3

Description
Ring Terminal, Copper, Tin Plated, Insulated, 18AWG, 300V Product overview: 2-328975-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328975-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, Copper, Tin Plated, Insulated, 18AWG, 300V Product overview: 2-328975-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328975-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-328975-3
300V Electronic Connector 392-2-328975-3
Ring Terminal, Copper, Tin Plated, Insulated, 18AWG, 300V Product overview: 2-328975-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328975-3 can be used for catalog matching and distributor lookup.

Ring Terminal, Copper, Tin Plated, Insulated, 18AWG, 300V Product overview: 2-328975-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328975-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 2-328975-3-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
2-328975-3-ND
Ring Connectors 2-328975-3-ND
Ring Terminal Connector 1/2 Stud Circular 18 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 12H3622 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
12H3622
Terminal, Ring Tongue, 1/2In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 12H3622
TERMINAL, RING TONGUE, 1/2IN, CRIMP, RED; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP, RED; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-328975-3 2-328975-3-ND 12H3622
Product Name 300V Electronic Connector Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details