TE Connectivity 300V Electronic Connector 2-32562-1

Description
Red Insulated Spade Terminal, 16-22AWG, Copper/Tin, 300V Product overview: 2-32562-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32562-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red Insulated Spade Terminal, 16-22AWG, Copper/Tin, 300V Product overview: 2-32562-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32562-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-32562-1
300V Electronic Connector 392-2-32562-1
Red Insulated Spade Terminal, 16-22AWG, Copper/Tin, 300V Product overview: 2-32562-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32562-1 can be used for catalog matching and distributor lookup.

Red Insulated Spade Terminal, 16-22AWG, Copper/Tin, 300V Product overview: 2-32562-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32562-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spade Connectors - A1066TR-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A1066TR-ND
Spade Connectors A1066TR-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Spade Connectors - A1066CT-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A1066CT-ND
Spade Connectors A1066CT-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1364790-2-32562-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1364790-2-32562-1
Connectors, Interconnects - Terminals - Spade Connectors 1364790-2-32562-1
Win Source Part Number: 1364790-2-32562-1 Category: Connectors, Interconnects - Terminals - Spade Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 32562 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.768" (19.51mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Flanged Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 6 Stud Width - Outer Edges: 0.296" (7.52mm) Length - Ring Center to Termination: 0.203" (5.16mm) Length - Termination: 0.404" (10.26mm) Tongue Inside Opening: 0.145" (3.68mm)

Win Source Part Number: 1364790-2-32562-1
Category: Connectors, Interconnects - Terminals - Spade Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 32562
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.768" (19.51mm)
Color: Red
Termination: Crimp
Contact Material: Copper
Terminal Type: Flanged
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 6 Stud
Width - Outer Edges: 0.296" (7.52mm)
Length - Ring Center to Termination: 0.203" (5.16mm)
Length - Termination: 0.404" (10.26mm)
Tongue Inside Opening: 0.145" (3.68mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-32562-1 A1066TR-ND 1364790-2-32562-1
Product Name 300V Electronic Connector Spade Connectors Connectors, Interconnects - Terminals - Spade Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details