TE Connectivity Rectangular Connector Contacts 2329914-1

Description
Socket Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2329914-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329914-1TR-ND
Rectangular Connector Contacts 17-2329914-1TR-ND
Socket Contact Tin 18-20 AWG Crimp Power

Socket Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329914-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329914-1CT-ND
Rectangular Connector Contacts 17-2329914-1CT-ND
Socket Contact Tin 18-20 AWG Crimp Power

Socket Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2329914-1
Electronic Connector 332-2329914-1
Connector Accessory Product overview: 2329914-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2329914-1 can be used for catalog matching and distributor lookup.

Connector Accessory Product overview: 2329914-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2329914-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity - 53AJ6381 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity
53AJ6381
Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity 53AJ6381
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9562 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity
66AJ9562
Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity 66AJ9562
CONTACT, SOCKET, 18-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 18-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2329914-1TR-ND 332-2329914-1 53AJ6381 66AJ9562
Product Name Rectangular Connector Contacts Electronic Connector Contact, Socket, 18-20Awg, Crimp; Product Range Te Connectivity Contact, Socket, 18-20Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data