TE Connectivity Coax Connectors 2-329944-3

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Audio 8451, Audio 8761, Audio 8641 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Audio 8451, Audio 8761, Audio 8641 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-329944-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-329944-3
Coax Connectors 2-329944-3
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features Crimp Type : Single Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Audio 8451, Audio 8761, Audio 8641 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Twin Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 2
  • Number of Positions : 2

Contact Features


  • Crimp Type : Single Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.3 MM  [.326 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Audio 8451, Audio 8761, Audio 8641
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : Twin Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A113187-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A113187-ND
Coaxial Connector (RF) Assemblies A113187-ND
Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Twin Threaded Plug Belden 8451 Rohs Compliant Amp - Te Connectivity - 94C4291 - Newark, An Avnet Company
Chicago, IL, United States
Twin Threaded Plug Belden 8451 Rohs Compliant Amp - Te Connectivity
94C4291
Twin Threaded Plug Belden 8451 Rohs Compliant Amp - Te Connectivity 94C4291
TWIN THREADED PLUG BELDEN 8451 ROHS COMPLIANT: NO

TWIN THREADED PLUG BELDEN 8451 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-329944-3 A113187-ND 94C4291
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Twin Threaded Plug Belden 8451 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Twinax
Unlock Full Specs
to access all available technical data