TE Connectivity Automotive Headers 2330352-1

Description
Body Features Connector & Keying Code : A-D Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.2 MM  [.95 INCH ] Connector Width : 32.3 MM  [1.27 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.2 MM  [.68 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Solder Process : Reflow Solder Capable Other Interface Number : 2329592 Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A-D Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.2 MM  [.95 INCH ] Connector Width : 32.3 MM  [1.27 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.2 MM  [.68 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Solder Process : Reflow Solder Capable Other Interface Number : 2329592 Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2330352-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2330352-1
Automotive Headers 2330352-1
Body Features Connector & Keying Code : A-D Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.2 MM  [.95 INCH ] Connector Width : 32.3 MM  [1.27 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.2 MM  [.68 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Solder Process : Reflow Solder Capable Other Interface Number : 2329592 Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A-D
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 24.2 MM  [.95 INCH ]
  • Connector Width : 32.3 MM  [1.27 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 17.2 MM  [.68 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 2329592

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 1734-2330352-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2330352-1-ND
Headers, Male Pins 1734-2330352-1-ND
20POS,TAB0.63X0.63,H DR ASSY,180D

20POS,TAB0.63X0.63,HDR ASSY,180D

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2330352-1 1734-2330352-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data