TE Connectivity Automotive Headers 2325102-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (VAC) : 33 Operating Voltage (VDC) : 33 Housing Features Centerline (Pitch) : 2.5 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (VAC) : 33 Operating Voltage (VDC) : 33 Housing Features Centerline (Pitch) : 2.5 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2325102-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2325102-1
Automotive Headers 2325102-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (VAC) : 33 Operating Voltage (VDC) : 33 Housing Features Centerline (Pitch) : 2.5 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 33
  • Operating Voltage (VDC) : 33

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Automotive Connectors - 2626076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2626076
Automotive Connectors 2626076
2POS,TAB1.2X0.6,HDR ASSY,180DEG,SLDR

2POS,TAB1.2X0.6,HDR ASSY,180DEG,SLDR

Supplier's Site
Automotive Connectors - 2626075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2626075
Automotive Connectors 2626075
2POS,TAB1.2X0.6,HDR ASSY,180DEG,SLDR

2POS,TAB1.2X0.6,HDR ASSY,180DEG,SLDR

Supplier's Site
Headers, Male Pins - 1734-2325102-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2325102-1-ND
Headers, Male Pins 1734-2325102-1-ND
2POS,TAB1.2X0.6,HDR ASSY,180DEG,

2POS,TAB1.2X0.6,HDR ASSY,180DEG,

Buy Now Datasheet
Connectors I/O - Automotive Ethernet, IEEE802 - 2325102-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Automotive Ethernet, IEEE802
2325102-1
Connectors I/O - Automotive Ethernet, IEEE802 2325102-1
MALE HDR,2P,180,SEALD,CD A enetSEAL+

MALE HDR,2P,180,SEALD,CD A enetSEAL+

Buy Now
Automotive Conn, Hdr, 2Pos, 10A/33V; Product Range Te Connectivity - 59AK7139 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Hdr, 2Pos, 10A/33V; Product Range Te Connectivity
59AK7139
Automotive Conn, Hdr, 2Pos, 10A/33V; Product Range Te Connectivity 59AK7139
AUTOMOTIVE CONN, HDR, 2POS, 10A/33V; Product Range:enetSEAL+ Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:2Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

AUTOMOTIVE CONN, HDR, 2POS, 10A/33V; Product Range:enetSEAL+ Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:2Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2325102-1 2626076 1734-2325102-1-ND 2325102-1 59AK7139
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Connectors I/O - Automotive Ethernet, IEEE802 Automotive Conn, Hdr, 2Pos, 10A/33V; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Voltage Rating 33 volts 33 volts
Unlock Full Specs
to access all available technical data