TE Connectivity Rectangular Connector Contacts 2329908-1

Description
Tab Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet
Description
Tab Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2329908-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329908-1TR-ND
Rectangular Connector Contacts 17-2329908-1TR-ND
Tab Contact Tin 18-20 AWG Crimp Power

Tab Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329908-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329908-1CT-ND
Rectangular Connector Contacts 17-2329908-1CT-ND
Tab Contact Tin 18-20 AWG Crimp Power

Tab Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 2329908-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
2329908-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 2329908-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Buy Now
Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity - 53AJ6379 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity
53AJ6379
Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity 53AJ6379
CONTACT, TAB, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, TAB, 18-20AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9556 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity
66AJ9556
Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity 66AJ9556
CONTACT, TAB, 18-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, TAB, 18-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2329908-1TR-ND 2329908-1 53AJ6379 66AJ9556
Product Name Rectangular Connector Contacts Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Contact, Tab, 18-20Awg, Crimp; Product Range Te Connectivity Contact, Tab, 18-20Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female connector/socket - 734-106 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details