TE Connectivity Headers & Wire Housings 2329915-1

Description
PWR VERSA-LOCK RECPT, 22-26 AWG
Request a Quote Datasheet
Description
PWR VERSA-LOCK RECPT, 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2329915-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2329915-1
Headers & Wire Housings 2329915-1
PWR VERSA-LOCK RECPT, 22-26 AWG

PWR VERSA-LOCK RECPT, 22-26 AWG

Buy Now
Rectangular Connector Contacts - 17-2329915-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329915-1CT-ND
Rectangular Connector Contacts 17-2329915-1CT-ND
Socket Contact Tin 22-26 AWG Crimp Stamped

Socket Contact Tin 22-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2329915-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2329915-1TR-ND
Rectangular Connector Contacts 17-2329915-1TR-ND
Socket Contact Tin 22-26 AWG Crimp Stamped

Socket Contact Tin 22-26 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 22-26Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9564 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-26Awg, Crimp Rohs Compliant Te Connectivity
66AJ9564
Contact, Socket, 22-26Awg, Crimp Rohs Compliant Te Connectivity 66AJ9564
CONTACT, SOCKET, 22-26AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 22-26AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 22-26Awg, Crimp; Product Range Te Connectivity - 82AH5386 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-26Awg, Crimp; Product Range Te Connectivity
82AH5386
Contact, Socket, 22-26Awg, Crimp; Product Range Te Connectivity 82AH5386
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:Power Versa-Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2329915-1 17-2329915-1CT-ND 66AJ9564 82AH5386
Product Name Headers & Wire Housings Rectangular Connector Contacts Contact, Socket, 22-26Awg, Crimp Rohs Compliant Te Connectivity Contact, Socket, 22-26Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers