TE Connectivity RF Connectors 2-330311-2

Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 178, RG 178A, RG 196, RG 161 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 178, RG 178A, RG 196, RG 161 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-330311-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-330311-2
RF Connectors 2-330311-2
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 178, RG 178A, RG 196, RG 161 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Fluoropolymer

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 178, RG 178A, RG 196, RG 161
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Mini Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24699-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24699-ND
Coaxial Connector (RF) Assemblies A24699-ND
Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 2-330311-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2-330311-2
RF Coaxial Cable Mount Connector 2-330311-2
Miniature Threaded RF Connectors

Miniature Threaded RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 2-330311-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-330311-2
RF Connectors / Coaxial Connectors 2-330311-2
RF Connectors / Coaxial Connectors MIN THD PLUG KIT

RF Connectors / Coaxial Connectors MIN THD PLUG KIT

Buy Now Datasheet
Rf/coaxial Miniature Threaded Plug Crimp; Connector Type Amp - Te Connectivity - 52F3017 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Miniature Threaded Plug Crimp; Connector Type Amp - Te Connectivity
52F3017
Rf/coaxial Miniature Threaded Plug Crimp; Connector Type Amp - Te Connectivity 52F3017
RF/COAXIAL MINIATURE THREADED PLUG CRIMP; Connector Type:Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG161, RG178, RG178A, RG196; Contact Material:-; Contact Plating:- RoHS Compliant: No

RF/COAXIAL MINIATURE THREADED PLUG CRIMP; Connector Type:Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG161, RG178, RG178A, RG196; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2-330311-2 A24699-ND 2-330311-2 2-330311-2 52F3017
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial Miniature Threaded Plug Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059637-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1052699-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1-1337421-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers
RF Connectors - 1080440-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
4 suppliers