TE Connectivity Standard Circular Connectors 2327989-1

Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : No Dimensions Cable Diameter Range : 6.5 - 8.5 MM  [.177 - .256 INCH ] Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Housing Features Circular Connector Shell Size : 17 Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Polarization Code : X Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : No Dimensions Cable Diameter Range : 6.5 - 8.5 MM  [.177 - .256 INCH ] Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Housing Features Circular Connector Shell Size : 17 Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Polarization Code : X Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2327989-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2327989-1
Standard Circular Connectors 2327989-1
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : No Dimensions Cable Diameter Range : 6.5 - 8.5 MM  [.177 - .256 INCH ] Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Housing Features Circular Connector Shell Size : 17 Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Polarization Code : X Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyphenylene Sulfide
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : No

Dimensions


  • Cable Diameter Range : 6.5 - 8.5 MM  [.177 - .256 INCH ]
  • Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ]
  • Wire Size (MMSQ) : .14 - .34
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Circular Connector Shell Size : 17

Industry Standards


  • Compatible With Approved Standards Products : UL E81956
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Polarization Code : X

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : Yes

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Automotive Connectors - 2327989-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
2327989-1
Automotive Connectors 2327989-1
M12 X-CODE CAT6A

M12 X-CODE CAT6A

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
2327989-1
Automotive Connectors 2327989-1
M12 CONNECTORS

M12 CONNECTORS

Buy Now
Circular Connector Assemblies - 17-2327989-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2327989-1-ND
Circular Connector Assemblies 17-2327989-1-ND
8 Position Circular Connector Plug, Male Pins IDC

8 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Sensor Connector, 8Pos, Male, Cable; Product Range Te Connectivity - 54AH7386 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Male, Cable; Product Range Te Connectivity
54AH7386
Sensor Connector, 8Pos, Male, Cable; Product Range Te Connectivity 54AH7386
SENSOR CONNECTOR, 8POS, MALE, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, MALE, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2327989-1 2327989-1 17-2327989-1-ND 54AH7386
Product Name Standard Circular Connectors Automotive Connectors Circular Connector Assemblies Sensor Connector, 8Pos, Male, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Automotive Connector Circular / Cylindrical Connectors
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Straight Cable Mount
Current Rating 2.0 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2103396-5 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers
Between Series Adapters - 1057857-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Multi Purpose - 1734-1331-ND - DigiKey
Specs
Contact Size (AWG) 14 AWG
View Details
5 suppliers
Automotive Headers - 1-2394061-4 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers